Product Overview: CS1V221MCRF10 from STMicroelectronics
The CS1V221MCRF10 is a high-precision ceramic capacitor produced by STMicroelectronics, a global leader in semiconductor solutions. This capacitor is designed to cater to a wide array of electronic applications, offering stability, reliability, and performance that professionals in the field have come to expect from STMicroelectronics products.
Key Features
- Capacitance Value: The CS1V221MCRF10 boasts a capacitance of 220pF, which allows it to store and release electrical charges efficiently for various electronic circuits.
- Voltage Rating: With a voltage rating of 16V, this capacitor can be used in circuits that operate at moderate voltage levels, making it versatile for different types of electronic equipment.
- Temperature Coefficient: The temperature coefficient of this capacitor is C0G (NP0), which indicates minimal capacitance changes over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
- Package/Case: The CS1V221MCRF10 comes in an 0603 package, a compact footprint that is suitable for space-constrained applications while still providing excellent electrical characteristics.
- Operating Temperature Range: This component can operate in a temperature range from -55°C to +125°C, which makes it robust enough for use in extreme conditions.
- Tolerance: It features a precise tolerance of ±20%, which is ideal for applications where exact capacitance values are necessary.
Applications
The CS1V221MCRF10 is suitable for a variety of applications, including but not limited to:
- Timing circuits
- Sample and hold circuits
- Filtering applications
- Data processing
- Telecommunications
- Automotive electronics
Quality and Reliability
STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The CS1V221MCRF10 is no exception, as it is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the stringent requirements of electronic device manufacturers.
In conclusion, the CS1V221MCRF10 ceramic capacitor from STMicroelectronics is an exemplary component that combines performance, durability, and versatility. Whether for industrial, automotive, or consumer electronics, this capacitor is engineered to provide a stable and reliable solution for your circuit needs.