EN
  • EN
  • DE

MAX8680ELT

Part No MAX8680ELT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706895-MAX8680ELT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8680ELT CAD Model

Description

Maxim Integrated's MAX8680ELT: A High-Efficiency, Multi-Phase, Synchronous Buck Regulator

The MAX8680ELT, from Maxim Integrated, is a cutting-edge power solution designed to cater to the demanding needs of high-performance electronics. This multi-phase synchronous buck regulator is engineered to deliver high efficiency, precision, and reliability for applications requiring low-voltage, high-current power supplies.

Key Features

  • Multi-Phase Power Regulation: The MAX8680ELT operates with multiple phases to distribute power and thermal load, enhancing performance and extending the life of the product.
  • High Efficiency: With synchronous rectification and advanced MOSFET drivers, this regulator maintains high efficiency across a wide range of load conditions.
  • Programmable Switching Frequencies: The device allows for flexible control of switching frequencies to optimize performance for specific applications.
  • Precision Voltage Regulation: It offers a tight output voltage regulation that ensures a stable power supply for sensitive electronic components.
  • Integrated MOSFET Drivers: The inclusion of built-in MOSFET drivers reduces external component count, saving space and cost on the PCB.
  • Thermal Management: The MAX8680ELT is equipped with over-temperature protection, ensuring safe operation under varying conditions.

Applications

The MAX8680ELT is ideal for a range of applications that demand high efficiency and precision power regulation. This includes computing systems, servers, telecommunications equipment, and high-performance data processing hardware. Its ability to manage multiple phases makes it particularly well-suited for CPUs, GPUs, and memory modules where stable and reliable power delivery is critical.

Design and Integration

Designers will appreciate the compact, thermally efficient QFN package of the MAX8680ELT, which simplifies integration into space-constrained designs. The device's programmable features and comprehensive protection circuitry enable a robust power supply design with minimal external components, reducing both design complexity and time to market.

Overall, the MAX8680ELT from Maxim Integrated represents a sophisticated solution for modern electronics demanding high-performance power management. Its blend of efficiency, precision, and advanced features make it a strong candidate for powering the next generation of electronic innovations.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess