EN
  • EN
  • DE

MAX6512EUT125

Part No MAX6512EUT125
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705658-MAX6512EUT125
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6512EUT125 CAD Model

Description

Maxim Integrated MAX6512EUT125 Temperature Sensor

The MAX6512EUT125 from Maxim Integrated is a high-precision, low-power temperature sensor designed for a range of applications that require accurate temperature monitoring. This sensor comes in a compact SOT23-6 package, making it an ideal choice for space-constrained designs such as portable devices, consumer electronics, and industrial equipment.

The MAX6512EUT125 operates over a wide temperature range, offering reliable performance with a temperature accuracy of ±1°C. This ensures precise temperature readings, which is critical for maintaining the optimal performance and safety of electronic systems. The device is designed to measure temperatures from -40°C to +125°C, which covers most environmental operating conditions that electronic products are exposed to.

One of the key features of the MAX6512EUT125 is its low power consumption. This makes it particularly well-suited for battery-powered applications where energy efficiency is paramount. The sensor's low quiescent current helps to extend battery life, allowing for longer operation times between charges.

Integration with other systems is straightforward, as the MAX6512EUT125 provides a digital output that can interface directly with microcontrollers or other digital systems. The output is a logic signal that indicates whether the temperature is above or below a factory-programmed threshold, simplifying the design process by eliminating the need for additional signal conditioning.

For added flexibility, the MAX6512EUT125 features a programmable overtemperature alarm output. This alarm can be set to trigger at a specific temperature threshold, providing an immediate alert to the system in case of overheating. This proactive feature can help prevent damage to sensitive components and can be used to initiate cooling mechanisms or to shut down the system to avoid thermal runaway.

In summary, the MAX6512EUT125 from Maxim Integrated is a versatile and precise temperature sensor that offers excellent performance for a wide variety of applications. Its small footprint, low power consumption, and ease of integration make it an excellent choice for designers looking to incorporate reliable temperature sensing into their products.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess