EN
  • EN
  • DE

DG271CJ

Part No DG271CJ
Manufacturer Vishay
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987446-DG271CJ
Categories OEM Parts(C-E)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG271CJ CAD Model

Description

The DG271CJ is a precision, dual SPDT (Single-Pole, Double-Throw) analog switch manufactured by Vishay. It is designed for switching analog or digital signals with high accuracy and low distortion. This switch is commonly used in various instrumentation, communication, and data acquisition systems.

Applications

  • Signal routing in test and measurement equipment
  • Audio and video signal switching
  • Data acquisition systems
  • Communication systems
  • Analog multiplexing

Features

  • Low on-resistance: Typically 15 Ω
  • Fast switching speed: tON = 150 ns, tOFF = 100 ns
  • Low charge injection
  • TTL and CMOS compatible logic inputs
  • Single supply operation: ±4.5 V to ±18 V
  • Break-before-make switching action

Benefits

  • High signal integrity due to low on-resistance
  • Accurate signal switching with minimal distortion
  • Suitable for high-frequency applications due to fast switching speed
  • Easy interface with digital control circuits
  • Versatile operation with a wide supply voltage range
  • Prevents signal contention during switching

Technical Specifications

The DG271CJ operates with a supply voltage range of ±4.5 V to ±18 V and features TTL and CMOS compatible logic inputs, simplifying its integration with digital control systems. It offers low on-resistance of typically 15 Ω, minimizing signal loss and distortion during switching. The fast switching speed, with tON = 150 ns and tOFF = 100 ns, makes it suitable for high-frequency applications. Its break-before-make switching action ensures that one channel is fully turned off before the other is turned on, preventing signal contention. For detailed electrical characteristics, timing diagrams, and package information, refer to the Vishay datasheet.

Important Note: Always refer to the Vishay datasheet for the most accurate and up-to-date specifications and application details.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess