EN
  • EN
  • DE

MAX750CSA

Part No MAX750CSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706407-MAX750CSA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX750CSA CAD Model

Description

Maxim Integrated MAX750CSA Voltage Regulators

The MAX750CSA from Maxim Integrated is a high-performance, step-up DC-DC converter designed to provide a reliable power solution for a wide range of applications. This device is ideal for converting low voltage inputs into higher voltage outputs with efficiency and precision. The MAX750CSA is a part of Maxim's extensive line of power management integrated circuits, which are renowned for their quality, durability, and performance.

With its compact size and SO-8 packaging, the MAX750CSA is a versatile component that can be easily integrated into space-constrained designs. It operates over a wide input voltage range from 0.7V to V<sub>MAX, making it suitable for battery-powered applications, including handheld devices, portable media players, and other mobile equipment that require efficient power conversion.

The MAX750CSA boasts a high switching frequency that allows for the use of small, low-cost inductors and capacitors, resulting in a reduced overall footprint and BOM (Bill of Materials) cost. Additionally, it features an internal 2A MOSFET switch, which contributes to its high efficiency and helps to minimize external component count.

Safety and protection are key aspects of the MAX750CSA design. It includes built-in features such as thermal shutdown, frequency foldback, and overcurrent protection, ensuring reliable operation under various conditions. Furthermore, the device offers adjustable output voltage, which provides design flexibility to meet specific requirements of the application it is used in.

Applications for the MAX750CSA are diverse, ranging from powering LCD panels and CCD sensors to driving white LEDs and other high-voltage circuits. Its high efficiency and stable performance make it an excellent choice for designers looking to optimize power consumption and extend battery life in their products.

In summary, the Maxim Integrated MAX750CSA is a powerful, compact, and versatile step-up DC-DC converter that delivers high efficiency and performance for a multitude of electronic applications. Its robust feature set and adaptability make it a go-to solution for engineers seeking a reliable power management component.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess