Products specifications Report Issue?

Category RF/IF and RFID
Family RFID,RF Access,Monitoring ICs
Manufacturer STMicroelectronics
Win Source Part Number 243477-CR14-MQTP/MBB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CR14-MQTP/MBB CAD Model

Description

The CR14-MQTP/MBB by STMicroelectronics is a cutting-edge NFC (Near Field Communication) integrated circuit designed for contactless communication at 13.56 MHz. This versatile product is a part of STMicroelectronics' extensive portfolio of RFID and NFC technologies that aim to streamline communication and enhance security in a variety of applications.

Key Features

  • ISO/IEC 14443 Type A Compliant: The CR14-MQTP/MBB is fully compliant with the ISO/IEC 14443 Type A standard, ensuring interoperability with other NFC devices and systems.
  • Integrated Memory: It comes with embedded EEPROM, providing flexible memory options for storing application-specific data, such as security keys or user information.
  • High-speed Communication: The device supports high data rate transmission, allowing for swift and efficient data exchange between devices.
  • Energy Efficiency: Designed with power-saving features, the CR14-MQTP/MBB is ideal for battery-operated devices where power consumption is a critical factor.
  • Multiple Packaging Options: Available in various package types, this product offers designers the flexibility to choose the best fit for their specific design requirements.

Applications

The CR14-MQTP/MBB is suitable for a wide range of applications, including but not limited to:

  • Contactless payment systems
  • Access control and identity verification
  • Transportation ticketing solutions
  • Smart advertising and marketing
  • Consumer electronics for device pairing and data sharing

Technical Specifications

Some of the technical specifications of the CR14-MQTP/MBB include:

  • Operating voltage range: 2.7V to 5.5V
  • Operating temperature range: -40°C to 85°C
  • EEPROM endurance: typically 500,000 cycles
  • Data retention: typically 20 years

The CR14-MQTP/MBB represents STMicroelectronics' commitment to providing advanced NFC solutions that cater to the evolving needs of modern technology. With its robust feature set and flexible applications, this product is a prime choice for system designers looking to incorporate NFC functionality into their products.

You May Also Be Interested in

STMicroelectronics
IC RFID TRANSP 13.56MHZ 8UFDFPN / RFID Transponder IC 13.56MHz ISO 14443, NFC 8-UFDFN Exposed Pad
Need more? Email Us
ECAD model for ST25TA02K-DC6C5
STMicroelectronics
IC RFID TRANSP 13.56MHZ 12UFDFPN / RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad
Lowest to $0.6818
ECAD model for ST25DV04K-JFR6D3
NXP / Nexperia
IC RFID TRAN 860-960MZ/2.4-2.5GZ / RFID Transponder IC 860MHz ~ 960MHz, 2.4GHz ~ 2.5GHz ISO 18000-6 Die
Need more? Email Us
ECAD model for SL3ICS3001FW/V1,00
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP / RFID Transponder IC 13.56MHz ISO 15693, NFC PWM 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for ST25DV02K-W2R8T3
STMicroelectronics
IC RFID TRANSP 13.56MHZ ADH ANT / RFID Transponder IC 13.56MHz ISO 14443 2.5V ~ 3.5V Die
Need more? Email Us
ECAD model for SRIX4K-A3S/1GE
ams
IC RFID TRANSP 13.56MHZ / RFID Transponder IC 13.56MHz ISO 15693, NFC SPI 1.2V ~ 3.3V
Need more? Email Us
ECAD model for SL13A-ASWB
STMicroelectronics
IC RFID READER 13.56MHZ / RFID Reader/Transponder IC FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 2.4V ~ 5.5V 36-UFBGA, WLCSP
Need more? Email Us
ECAD model for ST25R3916-BWLT
Melexis Technologies NV
IC RFID READER/TRAN 125KHZ 8SOIC
Lowest to $17.8626
ECAD model for MLX90109EDC-AAA-000-RE
NXP / Nexperia
IC RFID READER 13.56MHZ 32HVQFN / RFID Reader IC 13.56MHz ISO 15693, ISO 18000-3 I²C, SPI, UART 3V ~ 5.5V 32-VFQFN Exposed Pad
Need more? Email Us
ECAD model for SLRC61002HN,157

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention