EN
  • EN
  • DE

ST25DV02K-W2R8T3

Part No ST25DV02K-W2R8T3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8TSSOP / RFID Transponder IC 13.56MHz ISO 15693, NFC PWM 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series NFC-PWM
Package Tape & Reel (TR)
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Interface PWM
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number ST25
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235542-ST25DV02K-W2R8T3
Ultra Librarian 3D Model Ultra Librarian ST25DV02K-W2R8T3 CAD Model

Description

The ST25DV02K-W2R8T3 from STMicroelectronics is a dynamic NFC/RFID tag IC with a dual interface, enabling both NFC and I2C accesses to its memory. This innovative product features a 2-Kbit EEPROM, which allows data transfer between the NFC-enabled device and the host system. The ST25DV02K-W2R8T3 is an ideal choice for a range of applications such as smart packaging, consumer electronics, and device configuration.

One of the key features of this tag IC is its Fast Transfer Mode, which allows for swift data exchanges between the tag's EEPROM and an external microcontroller via the I2C interface. Additionally, the ST25DV02K-W2R8T3 supports an Energy Harvesting capability, enabling it to power external devices from the harvested energy of the RF field, thus eliminating the need for a power supply for low power applications.

The device is designed with a robust data protection system, featuring both user and system areas that can be protected by passwords in read and/or write modes. It also includes an RF disable function and a TruST25™ digital signature, ensuring secure and trusted data transactions.

Furthermore, the ST25DV02K-W2R8T3 is equipped with a GPO (General Purpose Output) that provides various configuration settings, such as RF field detection and interruption features, enhancing its versatility for different application needs. Its wide temperature range from -40°C to +85°C ensures reliable operation across diverse environments.

Its compact and efficient design is encapsulated in the SO8N package, making it suitable for space-constrained applications. The ST25DV02K-W2R8T3 is fully compliant with ISO/IEC 15693 and NFC Forum Type 5 tag specifications, ensuring interoperability with NFC-enabled devices and infrastructure.

With its advanced features, the ST25DV02K-W2R8T3 stands out as a dynamic and versatile NFC/RFID solution, providing designers with a powerful tool for creating innovative and interactive user experiences.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.9904
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess