EN
  • EN
  • DE

MLX90109EDC-AAA-000-RE

Part No MLX90109EDC-AAA-000-RE
Manufacturer Melexis Technologies NV
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER/TRAN 125KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 38 Weeks
Features RFID Reader/Transponder IC 125kHz - - 3.1V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)
Manufacturer Melexis Technologies NV
Series MLX90109
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MLX90109
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MLX90109EDC-AAA-000-RETR, MLX90109EDCCT-ND, MLX90109EDC, MLX90109, MLX90109EDCAAA000RE, MLX90109EDCDKR-ND, MLX90109EDC-AAA-000-REDKR, MLX90109EDCTR-ND, MLX90109EDCCT, MLX90109EDC-AAA-000-RECT, MLX90109EDCTR, MLX90109EDCDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927291-MLX90109EDC-AAA-000-RE
Ultra Librarian 3D Model Ultra Librarian MLX90109EDC-AAA-000-RE CAD Model

Description

The Melexis Technologies NV 927291-MLX90109EDC-AAA-000-RE is an RFID reader/transponder IC that belongs to the RF/IF and RFID categories.

  • Application: Designed for use in various applications, including security systems, access control, and asset tracking.
  • Manufacturer: Melexis Technologies NV
  • Availability: Available at Win Source
  • Suitability: Suitable for use in applications that require low-frequency RFID read/write operations.
  • Features: Ideal for use in automotive, industrial, and consumer applications.
  • Quality: This component is reliable and efficient, and it is easy to use.

You May Also Be Interested in

Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.9171
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $19.6467
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4404
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
STMicroelectronics
NFC/RFID 4KBIT EEPROM 13.56MHZ
Lowest to $0.6892
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
NXP / Nexperia
ICODE
Lowest to $0.4657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5940 $52.7820
7+ $14.4361 $101.0527
11+ $13.9850 $153.8350
15+ $13.5339 $203.0085
20+ $13.0828 $261.6560
26+ $11.7294 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,622 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess