Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Tube
Voltage - Clamping ±40V
Technology Mixed Technology
Number of Circuits 8
Applications General Purpose
Mounting Style Through Hole
Manufacturer Package 18-DIP
Supplier Device Package 18-PDIP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213334-MAX367CPN
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX367CPN CAD Model

Description

Maxim Integrated MAX367CPN Product Overview

The Maxim Integrated MAX367CPN is a high-performance, low-voltage, CMOS analog multiplexer/demultiplexer (mux/demux) that offers excellent digital logic-level capabilities. This device is designed to provide precision signal routing in applications where low on-resistance and low crosstalk are critical. It is well-suited for use in data acquisition systems, test equipment, and communication devices.

The MAX367CPN operates with a single supply voltage ranging from +4.5V to +30V, or dual supplies of ±4.5V to ±20V, making it versatile for various circuit environments. The device features a robust on-resistance of 100 ohms max, which remains flat over the specified signal range. This characteristic ensures minimal signal distortion and provides a consistent performance across different input signals.

With its bidirectional signal flow, the MAX367CPN can act as either a multiplexer or a demultiplexer, adding to its flexibility in application use. The device also features break-before-make switching action, which prevents momentary shorting when switching channels. This is essential in preventing damage to sensitive components and maintaining signal integrity during the transition between channels.

The MAX367CPN has 16 channels, which can be controlled by an 11-bit binary address for channel selection. This high channel count makes the device ideal for scenarios where multiple signal paths need to be managed simultaneously. Additionally, the device boasts low power consumption, a critical attribute for power-sensitive applications.

Maxim Integrated has designed the MAX367CPN with ESD protection, ensuring the device's longevity and reliability in environments where static discharge could be a concern. The package is a 28-pin PDIP (Plastic Dual In-line Package), which is widely used and easily integrated into a variety of circuit boards.

In summary, the Maxim Integrated MAX367CPN is a reliable and versatile solution for precise signal routing in complex electronic systems. Its low on-resistance, high channel count, and flexible power supply requirements make it an excellent choice for designers looking to optimize their analog signal multiplexing or demultiplexing needs.

You May Also Be Interested in

Littelfuse Inc.
SPD MOD 4P+0 150VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-150-4P0-R
Littelfuse Inc.
SIDACTOR ETHERNET POE 30V 100A
Need more? Email Us
ECAD model for SEP0300Q38CB
Littelfuse Inc.
SPD MOD 4P+0 480VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-480-4P0-R
Littelfuse Inc.
SPD MOD 1P+0 550VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-550-1P0-R
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
ECAD model for IXBOD1-32R
Analog Devices Inc.
TVS DEVICE DIODE 40V 8DIP
Need more? Email Us
ECAD model for ADG466BN
Littelfuse Inc.
4 CH 14A 30V SCR MSOP10
Need more? Email Us
ECAD model for SP725AATG
Littelfuse Inc.
SPD MOD 3P+0 480VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-480-3P0-R
Littelfuse Inc.
SIDACTOR BI 90V 500A QFN 5X6 8L
Need more? Email Us
ECAD model for SDP0900Q38CB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention