Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Tube
Voltage - Clamping ±40V
Technology Mixed Technology
Number of Circuits 8
Applications General
Mounting Style Through Hole
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 786027-MAX367CPN+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX367
Introduction Date December 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX367CPN+ CAD Model

Description

Maxim Integrated MAX367CPN+ Multiplexer Overview

The MAX367CPN+ from Maxim Integrated is a high-performance, 8-channel CMOS analog multiplexer that offers a perfect solution for routing analog signals in systems where high speed, low power, and minimal data acquisition times are crucial. Designed for precision, this multiplexer is an ideal choice for a wide range of applications, including data acquisition systems, test equipment, communication systems, and battery-powered devices.

Key Features and Benefits

  • Wide Signal Range: The MAX367CPN+ operates with a single supply ranging from +4.5V to +30V or dual supplies of ±4.5V to ±20V, making it versatile for various circuit configurations.
  • Low On-Resistance: It features a low on-resistance of 100Ω (max), which remains flat over the specified signal range (10Ω max between channels). This characteristic ensures minimal signal distortion and maintains signal integrity.
  • High-Speed Switching: With fast transition times, typically 250ns for turn-on and 145ns for turn-off, the MAX367CPN+ provides swift and efficient signal routing.
  • Low Power Consumption: The device consumes minimal power, with only 10µW of static power dissipation, making it suitable for power-sensitive applications.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, ensuring safe and reliable operation.
  • ESD Protection: The inputs and outputs are protected against electrostatic discharge (ESD) events, enhancing the durability and longevity of the device.

Applications

Thanks to its robust feature set, the MAX367CPN+ is an excellent choice for various applications such as:

  • Sample and hold circuits
  • Analog and digital multiplexing
  • Audio and video signal routing
  • Industrial control systems
  • Instrumentation and medical equipment

Package and Quality

The MAX367CPN+ is offered in a 20-pin PDIP (Plastic Dual In-line Package), which is easy to integrate into a wide range of printed circuit board designs. Maxim Integrated ensures high-quality standards, and the product is available with relevant certifications and industrial temperature range support.

For engineers and designers seeking a reliable and efficient way to manage multiple analog signals, the MAX367CPN+ from Maxim Integrated stands out as a top-tier choice, providing precision, flexibility, and performance in a compact and energy-efficient package.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR ETHERNET POE 90V 100A
Lowest to $2.4308
ECAD model for SEP0900Q38CB
Analog Devices Inc.
TVS DEVICE DIODE 40V 8DIP
Need more? Email Us
ECAD model for ADG466BN
Littelfuse Inc.
SPD MOD 2P+0 750VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-750-2P0-R
Littelfuse Inc.
SPD MOD 2P+0 550VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-550-2P0-R
ON Semiconductor
DIODE PROTECTION 105V 6TSOP
Need more? Email Us
ECAD model for SZNCP3712ASNT1G
Littelfuse Inc.
SPD MOD 3P+0 480VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-480-3P0-R
Thinking Electronic Industrial Co.,Ltd
Varistor 0603, 12Vdc , 0.2pf
Lowest to $0.1598
ECAD model for LCP1G050M0R2R
Littelfuse Inc.
SPD MOD 3P+0 1500VDC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-PV15-3P0-R
IXYS
TVS DEVICE MIXED 900V FP-CASE
Need more? Email Us
ECAD model for IXBOD1-09

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention