Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443
Voltage - Supply 2.5V ~ 3.5V
Temperature Range - Operating -20°C ~ 85°C
Mounting SMD (SMT)
Package / Case Die
Base Product Number SRIX4K
Other Names SRIX4KA3S1GE,497-5536-6,497-5536-1,497-5536-2
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1235545-SRIX4K-A3S/1GE
Ultra Librarian 3D Model Ultra Librarian SRIX4K-A3S/1GE CAD Model

Description

The SRIX4K-A3S/1GE is a state-of-the-art contactless memory chip from STMicroelectronics, a leader in semiconductor solutions. This product is designed to provide a high level of performance for data transmission and security, making it an ideal choice for a variety of applications such as access control, transport systems, and loyalty programs.

Key Features

  • Memory Capacity: The SRIX4K-A3S/1GE comes with a 4K-bit EEPROM with a block structure and additional functionalities, providing ample space for secure data storage.
  • Operating Frequency: This chip operates at 13.56 MHz carrier frequency, which is in line with the industry standard for RFID and NFC communication, ensuring compatibility with a wide range of readers and devices.
  • Communication Protocol: It supports the ISO 14443 Type-B contactless communication protocol, enabling fast and reliable data transfer rates.
  • Security Features: The product is equipped with advanced security features including a 64-bit Unique Identifier and a 32-bit password protection mechanism to safeguard against unauthorized access.
  • Endurance and Data Retention: The SRIX4K-A3S/1GE boasts a high endurance of 1 million erase/write cycles and a data retention period of 10 years, ensuring the durability and longevity of the data stored.
  • Anti-collision System: An integrated anti-collision system allows for multiple tags to be read simultaneously, enhancing operational efficiency in systems where this is critical.

Applications

The flexibility and robust security features of the SRIX4K-A3S/1GE make it suitable for a wide range of applications. It is commonly used in:

  • Public transportation ticketing systems
  • Access control systems for secure buildings or areas
  • Loyalty card programs for retail and membership clubs
  • Event ticketing and venue management
  • Identification tags in supply chain management

STMicroelectronics' commitment to quality and innovation is evident in the SRIX4K-A3S/1GE, making it a reliable choice for organizations looking to implement contactless memory solutions in their operations.

You May Also Be Interested in

STMicroelectronics
IC RFID READER 13.56MHZ 32QFN / RFID Reader IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad
Need more? Email Us
ECAD model for ST25R3912-AQFT
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $25.0529
ECAD model for PN5180A0HN/C2E
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP / RFID Transponder IC 13.56MHz ISO 15693, NFC PWM 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for ST25DV02K-W2R8T3
ams
IC RFID TRANSP 13.56MHZ / RFID Transponder IC 13.56MHz ISO 15693, NFC SPI 1.2V ~ 3.3V
Need more? Email Us
ECAD model for SL13A-ASWB
NXP / Nexperia
IC RFID TRAN 860-960MZ/2.4-2.5GZ / RFID Transponder IC 860MHz ~ 960MHz, 2.4GHz ~ 2.5GHz ISO 18000-6 Die
Need more? Email Us
ECAD model for SL3ICS3001FW/V1,00
NXP / Nexperia
RFID NTAG5 XQFN
Need more? Email Us
ECAD model for NTP53121G0JHKZ
Infineon Technologies
IC RFID TRANSP 13.56MZ MFCC1-2-1 / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 MFCC1 Chip Card Module
Need more? Email Us
ECAD model for SRF 55V02S MFCC1
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8UFDFPN / RFID Transponder IC 13.56MHz ISO 14443, NFC 8-UFDFN Exposed Pad
Need more? Email Us
ECAD model for ST25TA02K-DC6C5
STMicroelectronics
IC TYPE-B CHIP I2C ECO 16-SOIC N
Lowest to $32.5970
ECAD model for CR14-MQP/1GE

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention