Products specifications Report Issue?

Category RF/IF and RFID
Family RFID,RF Access,Monitoring ICs
Manufacturer STMicroelectronics
Win Source Part Number 243476-CR14-MQTP/1GE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CR14-MQTP/1GE CAD Model

Description

The CR14-MQTP/1GE from STMicroelectronics is a cutting-edge component designed to meet the demands of modern electronic applications. This product is part of STMicroelectronics' commitment to providing high-quality, reliable solutions for data communication and processing needs.

Key Features

  • High Performance: The CR14-MQTP/1GE is built to deliver exceptional performance, ensuring that electronic devices operate at their peak capabilities.
  • Durability: Manufactured with robust materials, this product is designed to withstand the rigors of daily use in various environments.
  • Energy Efficiency: With an emphasis on power conservation, the CR14-MQTP/1GE contributes to energy-saving efforts, making it an eco-friendly choice for consumers and businesses alike.

Applications

The versatility of the CR14-MQTP/1GE makes it suitable for a wide range of applications, including:

  • Telecommunications equipment
  • Networking hardware
  • High-speed data processing units
  • Industrial control systems
  • Consumer electronics

Technical Specifications

The CR14-MQTP/1GE is designed with the following technical specifications:

  • Manufacturer: STMicroelectronics
  • Part Number: CR14-MQTP/1GE
  • Product Category: [Insert Category]
  • Mounting Type: [Insert Mounting Type]
  • Package/Case: [Insert Package/Case]
  • Operating Temperature: [Insert Operating Temperature Range]
  • Supply Voltage: [Insert Supply Voltage Range]
  • [Any other relevant specifications]

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the CR14-MQTP/1GE is no exception. It has undergone rigorous testing to ensure it meets the highest standards of performance and durability.

Ordering Information

To purchase the CR14-MQTP/1GE or to obtain more information about pricing and availability, customers can visit the STMicroelectronics website or contact authorized distributors. The company's support team is also available to assist with any technical inquiries or support needs.

You May Also Be Interested in

NXP / Nexperia
RFID NTAG5 XQFN
Need more? Email Us
ECAD model for NTP53121G0JHKZ
STMicroelectronics
IC RFID READER 13.56MHZ / RFID Reader/Transponder IC FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 2.4V ~ 5.5V 36-UFBGA, WLCSP
Need more? Email Us
ECAD model for ST25R3916-BWLT
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 32HVQFN
Lowest to $10.2592
ECAD model for MFRC63003HNE
NXP / Nexperia
IC NFC CONTACTLESS TXRX 32HVQFN
Lowest to $3.2987
ECAD model for CLRC66301HN
Melexis Technologies NV
IC RFID READER/TRAN 125KHZ 8SOIC
Lowest to $17.8626
ECAD model for MLX90109EDC-AAA-000-RE
Infineon Technologies
IC RFID TRANSP 13.56MZ MFCC1-2-1 / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 MFCC1 Chip Card Module
Need more? Email Us
ECAD model for SRF 55V02S MFCC1
STMicroelectronics
IC RFID TRANSP 13.56MHZ 12UFDFPN / RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad
Lowest to $0.6818
ECAD model for ST25DV04K-JFR6D3
STMicroelectronics
IC TYPE-B CHIP I2C ECO 16-SOIC N
Lowest to $32.5970
ECAD model for CR14-MQP/1GE
STMicroelectronics
NFC TYPE 5 / RFID TAG IC WITH 4- / RFID Transponder IC 13.56MHz ISO 15693, NFC Die
Need more? Email Us
ECAD model for ST25TV04K-PE6G3

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention