EN
  • EN
  • DE

SRF 55V02S MFCC1

Part No SRF 55V02S MFCC1
Manufacturer Infineon Technologies
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MZ MFCC1-2-1 / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 MFCC1 Chip Card Module
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr Infineon Technologies
Package Tape & Reel (TR)
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3
Temperature Range - Operating -25°C ~ 70°C
Mounting SMD (SMT)
Package / Case MFCC1 Chip Card Module
Supplier Device Package S-MFCC1-2-1
Other Names SRF 55V02S MFCC1,SP000010034,SRF55V02SMFCC1
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1235586-SRF 55V02S MFCC1
Ultra Librarian 3D Model Ultra Librarian SRF 55V02S MFCC1 CAD Model

Description

The Infineon Technologies manufactured electronic component with the Win Source Part Number 1235586-SRF 55V02S MFCC1 belongs to the category of RFID, RF Access, Monitoring ICs in the RF/IF and RFID category.

  • Series: None
  • Type: RFID transponder
  • Packaging: Tape and reel (TR)
  • Standard Package: 1
  • Mounting: SMD (SMT)
  • Frequency: 13.56MHz
  • Compliance: ISO 15693 and ISO 18000-3 standards
  • Voltage Supply: Not available
  • Package/Case: MFCC1 chip card module
  • Supplier Device Package: S-MFCC1-2-1
  • Temperature Range: -25°C to 70°C
  • MSL Level: 1 (unlimited)
  • REACH: REACH unaffected
  • HTSUS: 8542.32.0051
  • Also Known As: SRF 55V02S MFCC1, SP000010034, SRF55V02SMFCC1

You May Also Be Interested in

NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.0164
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
Others
Lowest to $28.8819

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess