Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RFID Transponder IC 13.56MHz ISO 14443, MIFARE I²C, SPI, UART 2.5V ~ 5.5V 32-VFQFN Exposed Pad
Manufacturer NXP
Series MIFARE®
Package Tray
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-HVQFN (5x5)
Family Name MFRC63003
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.62.0090
Other Part Number 568-13700, 935306217551, MFRC63003HNE-ND
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926975-MFRC63003HNE
Ultra Librarian 3D Model Ultra Librarian MFRC63003HNE CAD Model

Description

The MFRC63003HNE is a high-performance contactless reader IC from NXP Semiconductors, designed for use in a variety of applications where Radio-Frequency Identification (RFID) technology is required. This versatile integrated circuit is an ideal solution for developers looking to implement RFID in access control, payment systems, or public transportation ticketing systems.

Key Features

  • Multi-Protocol Support: The MFRC63003HNE supports a wide range of protocols including ISO/IEC 14443 A/B, FeliCa, and ISO/IEC 15693, making it a flexible choice for systems that require compatibility with different card and tag types.
  • High Integration: This IC integrates transmitter and receiver functions for contactless communication, as well as a comprehensive set of features for handling the various communication protocols.
  • Advanced Security: With support for encryption and secure channel protocols, the MFRC63003HNE ensures secure data transactions, which is essential for applications involving sensitive information.
  • Low Power Consumption: Designed for efficiency, it operates with low power consumption, making it suitable for battery-powered devices or energy-sensitive applications.
  • Flexible Interface Options: The IC offers a variety of interfaces, including SPI, I2C, and UART, providing ease of integration with a range of microcontrollers and processors.

Applications

The MFRC63003HNE's versatility makes it well-suited for a broad spectrum of RFID applications. Here are some of the typical use cases:

  • Access Control Systems
  • Contactless Payment Terminals
  • Public Transport Ticketing Machines
  • RFID-enabled Kiosks
  • Library and Asset Tracking Systems

Technical Specifications

The MFRC63003HNE operates at a frequency of 13.56 MHz, which is the standard for most contactless smart card applications. It is designed to be robust against external disturbances, ensuring reliable performance even in challenging environments.

Conclusion

Overall, the MFRC63003HNE from NXP is a powerful and reliable solution for designers and engineers looking to incorporate RFID functionality into their products. Its broad protocol support, security features, and low power consumption make it an excellent choice for a wide range of contactless applications.

You May Also Be Interested in

STMicroelectronics
NFC TYPE 5 / RFID TAG IC WITH 4- / RFID Transponder IC 13.56MHz ISO 15693, NFC Die
Need more? Email Us
ECAD model for ST25TV04K-PE6G3
STMicroelectronics
IC RFID READER 13.56MHZ 32QFN / RFID Reader IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad
Need more? Email Us
ECAD model for ST25R3912-AQFT
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8UFDFPN
Need more? Email Us
ECAD model for ST25DV04K-IER8C3
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 32HVQFN
Lowest to €9.3164
ECAD model for MFRC63003HNE
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 2FCP
Lowest to €2.7700
ECAD model for SL2FCS2001DV/DH,11
STMicroelectronics
Need more? Email Us
ECAD model for CR14-MQTP/1GE
Infineon Technologies
IC RFID TRANSP 13.56MZ MFCC1-2-1 / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 MFCC1 Chip Card Module
Need more? Email Us
ECAD model for SRF 55V02S MFCC1
STMicroelectronics
IC RFID TRANSP 13.56MHZ 12UFDFPN / RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad
Lowest to €0.6191
ECAD model for ST25DV04K-JFR6D3
ON Semiconductor
SPS UHF READER HUB CHINA / RFID Reader Module 865MHz ~ 868MHz, 902MHz ~ 928MHz
Need more? Email Us
ECAD model for SPSPRDR1-8CH

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ €9.3164 €46.5819
12+ €7.6442 €91.7305
19+ €7.4054 €140.7021
26+ €7.1665 €186.3278
33+ €6.9275 €228.6085
44+ €6.2109 €273.2818
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,600 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention