EN
  • EN
  • DE

CLRC66301HN

Part No CLRC66301HN
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC NFC CONTACTLESS TXRX 32HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, ISO 15693, 18000-3, MIFARE, NFC
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -25°C to 85°C
Case / Package 32-HVQFN (5x5)
Win Source Part Number 086299-CLRC66301HN
Family Name CLRC663
ECCN 5A992
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CLRC66301HN CAD Model

Description

Product Overview: CLRC66301HN

The CLRC66301HN is a high-performance, multi-protocol NFC frontend IC from NXP Semiconductors, designed to facilitate seamless integration of Near Field Communication (NFC) technology into various applications. This product is part of the CLRC663 family, known for its robust design and versatile features that enable it to support a wide range of contactless communication methods.

Key Features

  • Multi-Protocol Support: The CLRC66301HN is capable of handling various protocols, including ISO/IEC 14443 A/B, FeliCa, and ISO/IEC 15693, making it a versatile choice for applications requiring different contactless standards.
  • High Integration: This IC integrates an RF contactless front-end and a highly integrated data framing system for ISO/IEC 14443A/MIFARE, ISO/IEC 14443B, and FeliCa applications, simplifying the design process for developers.
  • Advanced Security: The product supports high levels of security, including AES, DES, and 3DES hardware encryption, ensuring secure transactions and data exchange.
  • High-Speed Communication: With a fast data rate of up to 848 kbit/s, the CLRC66301HN ensures quick and efficient communication, enhancing user experience in applications such as payment systems and identification.
  • Low Power Consumption: Designed with energy efficiency in mind, the IC features a power-down mode and automatic power-saving modes to reduce power consumption, making it ideal for battery-operated devices.

Applications

The CLRC66301HN is suitable for a diverse range of applications, including but not limited to:

  • Point of Sale (POS) terminals
  • ATM and vending machines
  • Access control systems
  • Public transport ticketing
  • Mobile payment solutions
  • Electronic identity documents

Technical Specifications

The CLRC66301HN operates at a supply voltage range of 2.5V to 5.5V and is available in a compact HVQFN32 package. It features a temperature range of -40°C to +85°C, making it suitable for a variety of environmental conditions.

Conclusion

The NXP CLRC66301HN is an exceptional NFC frontend solution that delivers high performance, flexibility, and security. Its ability to support multiple protocols and integrate with various applications makes it a top choice for developers looking to incorporate NFC technology into their products.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NXP / Nexperia
RFID, RF Access, Monitoring ICs RoHS
Lowest to $1.4553
NXP / Nexperia
Need more? Email Us
STMicroelectronics
MOTOR CONTROL CONNECTOR EXPANSIO
Lowest to $5.8209
NXP / Nexperia
NFC Forum Type 2 Tag compliant IC with 144/888 bytes user memory and field detection
Lowest to $0.5821
NXP / Nexperia
Lowest to $3.5301
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Lowest to $47.1642
NXP / Nexperia
Lowest to $6.5223
Texas Instruments
LF READER IC
Lowest to $5.6754

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2341 $51.3843
48+ $2.0900 $100.3200
75+ $2.0179 $151.3425
107+ $1.8738 $200.4966
139+ $1.8017 $250.4363
174+ $1.7297 $300.9678
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess