EN
  • EN
  • DE

ST25TV04K-PE6G3

Part No ST25TV04K-PE6G3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description NFC TYPE 5 / RFID TAG IC WITH 4- / RFID Transponder IC 13.56MHz ISO 15693, NFC Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25T
Package Bulk
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Wafer
Base Product Number ST25
Standard Package 2,296
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235518-ST25TV04K-PE6G3
Ultra Librarian 3D Model Ultra Librarian ST25TV04K-PE6G3 CAD Model

Description

ST25TV04K-PE6G3 - NFC/RFID Tag from STMicroelectronics

The ST25TV04K-PE6G3 is a dynamic NFC/RFID tag IC that offers a range of features designed to provide flexible and secure tagging solutions. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this product is part of the ST25TV series, which is known for its robust performance and compatibility with NFC-enabled devices and RFID readers.

This tag IC comes with a 4 Kbit EEPROM memory that can be accessed through an RF interface operating at 13.56 MHz frequency. It is compliant with ISO/IEC 15693 and NFC Forum Type 5 Tag specifications, ensuring its interoperability with a wide variety of NFC devices and systems. The ST25TV04K-PE6G3 is designed to be energy-efficient and can harvest energy from the RF field, eliminating the need for an external power source.

The product features a unique and flexible memory organization, which includes an area that can be configured as a read-only or write-once memory to protect critical data. The tag also offers additional security features, such as a password protection mechanism for both read and write access, making it an ideal choice for applications that require a high level of data security.

One of the key advantages of the ST25TV04K-PE6G3 is its fast data transfer rate, which allows for quick and efficient communication with NFC-enabled devices. Additionally, the tag supports an extended temperature range, making it suitable for use in harsh environmental conditions often found in industrial applications.

The IC is available in the SO-8 package, making it easy to integrate into various form factors and designs. Its small footprint and compatibility with automated assembly processes make it a convenient and cost-effective option for mass-market applications.

Applications for the ST25TV04K-PE6G3 are diverse and include consumer electronics, smart advertising, retail and inventory management, product authentication, and more. With its combination of performance, security, and convenience, the ST25TV04K-PE6G3 is a top choice for developers and manufacturers looking to incorporate NFC/RFID tagging capabilities into their products.

You May Also Be Interested in

NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess