EN
  • EN
  • DE

CLP270M

Part No CLP270M
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1161901-CLP270M
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CLP270M CAD Model

Description

The CLP270M is a high-performance product from STMicroelectronics, designed to cater to a wide range of applications that require robust protection against overvoltage transients. This device is part of STMicroelectronics' Transil™ series, which is well-regarded for its ability to safeguard sensitive electronics against voltage spikes and surges that can occur due to lightning, electrostatic discharge, or other transient events.

Key Features

  • Transient Protection: The CLP270M offers excellent clamping characteristics, ensuring that transients are suppressed efficiently, preventing damage to the protected components.
  • Low Leakage Current: With its low leakage current, the CLP270M ensures minimal power loss when the device is in standby mode, making it ideal for low-power applications.
  • High Surge Capability: It has a high surge capability, which makes it suitable for environments where high-energy transients are common.
  • Fast Response Time: The device responds quickly to transient events, providing immediate protection to the downstream components.
  • Robustness: Designed with STMicroelectronics' cutting-edge technology, the CLP270M is robust and reliable, ensuring long-term performance and stability.

Applications

The versatile nature of the CLP270M allows it to be used in a variety of applications, including:

  • Telecommunication systems
  • Industrial controls
  • Power supply units
  • Consumer electronics
  • Automotive electronics
  • Computer systems

Technical Specifications

The CLP270M is characterized by its impressive technical specifications, which include a stand-off voltage rating, a maximum clamping voltage, and a peak pulse current rating. It is packaged in a convenient surface-mount package, which allows for easy integration into a wide range of electronic assemblies.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the CLP270M is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently under varying conditions and throughout its lifespan.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official STMicroelectronics website or contact their sales representatives.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess