EN
  • EN
  • DE

PIC16F819-E/SO

Part No PIC16F819-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 18SOIC / PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage - Operating 4V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16F819
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16F819-E/SO-NDR
Standard Package 42
Win Source Part Number 1085000-PIC16F819-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F819-E/SO CAD Model

Description

Microchip Technology's PIC16F819-E/SO Microcontroller

The PIC16F819-E/SO is a versatile 8-bit microcontroller from Microchip Technology, offering a perfect blend of intelligent features and cost-effectiveness for a wide array of applications. This particular model comes in a small-outline package, ensuring a compact footprint for space-constrained designs.

At the core of the PIC16F819-E/SO is a high-performance RISC CPU, which runs efficiently with a Harvard architecture that separates program and data buses. This microcontroller boasts a clock speed of up to 20 MHz and contains 3.5KB of flash program memory, providing ample space for robust applications. Additionally, it includes 256 bytes of EEPROM data memory, which is ideal for storing non-volatile data.

One of the standout features of this microcontroller is its 256 bytes of RAM, which facilitates smooth and responsive operation. The device also supports an extensive interrupt capability, ensuring timely response to critical events. With its 18 I/O pins, the PIC16F819-E/SO offers designers the flexibility to connect a variety of peripherals and implement complex functionalities.

The PIC16F819-E/SO is equipped with an array of built-in peripherals, including two capture/compare/PWM functions, an 8-bit timer, two 16-bit timers, and a synchronous serial port (SSP) with SPI and I2C support. The integration of a 10-bit, 7-channel A/D converter allows for precise analog to digital conversions, which is crucial for sensor-based applications.

Power management is a breeze with its wide operating voltage range of 2.0V to 5.5V, making it suitable for both battery-powered and plugged-in applications. The microcontroller also features Power-saving Sleep mode, Watchdog Timer, and Power-on Reset, ensuring reliable operation and minimal power consumption.

The PIC16F819-E/SO is a formidable choice for hobbyists, educators, and professionals seeking a microcontroller that balances performance, versatility, and cost. Whether you're developing consumer electronics, automotive systems, or IoT devices, this microcontroller provides a solid foundation for your project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess