Microchip Technology's PIC28C64A-15I/SO
The PIC28C64A-15I/SO is a high-performance, CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device offers a convenient and flexible storage solution for a wide variety of applications, from automotive systems to consumer electronics.
With a memory size of 64 Kbits, the PIC28C64A-15I/SO provides ample space for code storage, data logging, and parameter settings. It operates with a supply voltage ranging from 4.5V to 5.5V, making it compatible with many 5V systems. The EEPROM boasts a fast access time of 150 ns, which ensures quick data retrieval, enhancing the performance of the system it is embedded in.
One of the most significant features of the PIC28C64A-15I/SO is its industrial temperature range, operating reliably between -40°C and +85°C. This attribute makes it a robust choice for applications that must withstand extreme environments.
The device comes in a compact 28-lead SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. Its surface-mount form factor allows for efficient assembly in automated manufacturing processes, contributing to a reduction in production costs and time.
Furthermore, the PIC28C64A-15I/SO supports byte and page write operations, making it highly flexible for updating data. It has an endurance of 100,000 write cycles and a data retention of 200 years, ensuring the longevity and reliability of the stored information.
Additional features include low power consumption in standby mode, which is critical for battery-operated devices, and JEDEC standard pinouts, ensuring compatibility with other standard EEPROM devices. This device is often used in conjunction with Microchip's microcontrollers, offering a seamless integration for developers who are familiar with Microchip's product ecosystem.
In summary, the PIC28C64A-15I/SO from Microchip Technology is a durable, efficient, and highly reliable EEPROM solution, suitable for a broad range of applications requiring non-volatile memory storage.