EN
  • EN
  • DE

LTC1407IMSE#TRPBF

Part No LTC1407IMSE#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 3MSPS SAMPLE 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 3M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 10-MSOP-EP
Win Source Part Number 1060646-LTC1407IMSE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1407IMSE#TRPBF CAD Model

Description

The LTC1407IMSE#TRPBF is a high-performance, dual 14-bit analog-to-digital converter (ADC) from Linear Technology that delivers rapid conversion speeds of up to 3 megasamples per second (Msps). This ADC is designed to cater to the demanding requirements of applications requiring high-speed, accurate data acquisition, such as medical imaging, industrial process control, and communication systems.

Key Features

  • Resolution: Each channel of the LTC1407IMSE#TRPBF provides a 14-bit resolution, ensuring precise digital representation of analog signals.
  • Speed: The dual ADC channels operate at a sampling rate of up to 3Msps, allowing for the rapid capture of transient events and high-bandwidth signals.
  • Simultaneous Sampling: Both channels sample concurrently, which is critical for accurate phase and timing analysis in complex systems.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC1407IMSE#TRPBF maintains low power consumption, making it ideal for power-sensitive applications.
  • Serial Interface: The device includes a serial peripheral interface (SPI) for easy connection to microcontrollers and digital signal processors.
  • Small Package: Housed in a compact 10-lead MSOP package, the LTC1407IMSE#TRPBF saves precious board space in densely packed designs.

Applications

The versatile nature of the LTC1407IMSE#TRPBF allows it to be integrated into a wide array of applications. Its speed and accuracy make it an excellent choice for:

  • Medical Imaging Systems
  • Industrial Process Controls
  • Communication Infrastructure
  • Instrumentation
  • Data Acquisition Systems

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1407IMSE#TRPBF ADC meets the highest standards of reliability and performance. The device is designed to operate over the industrial temperature range, ensuring stability and functionality in challenging environmental conditions.

Ordering Information

The LTC1407IMSE#TRPBF is available in tape and reel packaging, denoted by the suffix 'TRPBF,' which is suitable for automated assembly processes. For detailed ordering and shipping information, please consult Linear Technology's official documentation or contact their sales team.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess