EN
  • EN
  • DE

MAX1338U

Part No MAX1338U
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701261-MAX1338U
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1338U CAD Model

Description

Maxim Integrated's MAX1338U: High-Precision ADC

The MAX1338U from Maxim Integrated is a high-performance, 12-bit analog-to-digital converter (ADC) designed to deliver exceptional accuracy and precision for a wide range of applications. This versatile component is ideal for embedded systems that require reliable data conversion from analog to digital form, such as industrial control systems, medical equipment, and sophisticated monitoring devices.

One of the standout features of the MAX1338U is its high sampling rate, which allows it to convert analog signals to digital information at a rapid pace, ensuring that data is captured with minimal delay. This makes the MAX1338U an excellent choice for applications that require real-time processing and fast response times.

The device operates from a single 2.7V to 3.6V power supply, making it suitable for low-power applications and portable devices where energy efficiency is paramount. Additionally, the MAX1338U boasts a low power consumption profile, further enhancing its suitability for battery-operated products.

The MAX1338U features an internal reference that simplifies the design process, as it eliminates the need for external components. This internal reference maintains a stable voltage, ensuring consistent performance even under varying operating conditions. The device also includes an onboard temperature sensor, which can be used to monitor the system's thermal conditions and make necessary adjustments to maintain optimal performance.

With its SPI-compatible serial interface, the MAX1338U can easily communicate with microcontrollers and other digital systems. This interface ensures straightforward integration into existing designs and simplifies the process of reading data from the ADC.

For designers looking for a reliable and accurate ADC solution, the MAX1338U from Maxim Integrated is an excellent choice. Its combination of high-speed data conversion, low power consumption, and ease of integration makes it a versatile component for a multitude of applications where precision is key.

Overall, the MAX1338U is a testament to Maxim Integrated's commitment to providing high-quality, innovative semiconductor products that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $3.2490
Dallas Semiconductor
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess