Products specifications Report Issue?

Manufacturer KR Electronics, Inc.
Win Source Part Number 1123493-2903
Manufacturer Homepage www.krfilters.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2903 CAD Model

Description

The 2903 is a product from KR Electronics, Inc.

  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Manufacturer Homepage: www.krfilters.com
  • Type: High performance bandpass filter
  • Intended Use: Radio and other communication applications
  • Center Frequency: 29.03 MHz
  • Bandwidth: 500 kHz

You May Also Be Interested in

Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP
Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD
Burr-Brown (TI)
High Current - High Power OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for 3572AM
TE Connectivity
INVERTED MODULAR JACK ASSEMBLY, 1X1, SHIELDED, PANEL GROUND, LED | CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.2380
ECAD model for 2-406549-1
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
ON Semiconductor
8-INPUT NAND GATE
Lowest to $1.5624
ECAD model for 74LS30
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $20.6377
ECAD model for AD7945BR
Analog Devices Inc.
Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SC70 and SOT-23
Need more? Email Us
ECAD model for ADM825LYRT-R7
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention