EN
  • EN
  • DE

DS5022P-473MLD

Part No DS5022P-473MLD
Manufacturer Coilcraft
Catalog END - OF - LIFE
Description SMT Power Inductors – DS5022P Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1169418-DS5022P-473MLD
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS5022P-473MLD CAD Model

Description

The DS5022P-473MLD is a shielded power inductor manufactured by Coilcraft. It is designed for use in a variety of power supply applications where a compact size and high efficiency are required. The "473" indicates an inductance value of 47 μH (microhenries), with the 'M' denoting a ±20% tolerance. The "MLD" likely refers to the specific construction or packaging of the inductor.

Applications:

  • DC-DC converters: Used in buck, boost, and buck-boost converters to store energy and smooth current flow.
  • Power supplies for portable devices: Provides efficient power conversion in smartphones, tablets, and laptops.
  • LED lighting drivers: Regulates current to LEDs for consistent brightness and efficiency.
  • Point-of-load (POL) regulators: Provides localized power regulation for sensitive electronic components.
  • Filtering applications: Used to filter noise and unwanted frequencies in power circuits.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) to reduce noise and improve system performance.
  • High Saturation Current: Allows the inductor to handle high current levels without significant inductance drop.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact Size: Enables use in space-constrained applications.
  • High-Temperature Operation: Suitable for use in a wide range of operating temperatures.

Benefits:

  • Improved Efficiency: Low DCR minimizes power losses, resulting in higher efficiency DC-DC converters and power supplies.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, preventing noise from affecting sensitive circuits.
  • Space Savings: Compact size allows for use in densely populated circuit boards.
  • High Current Handling: High saturation current enables use in high-power applications.
  • Reliable Performance: Designed for reliable operation over a wide range of temperatures and operating conditions.

Additional Details:

The DS5022P-473MLD is typically mounted using surface mount technology (SMT). It is designed to meet RoHS compliance standards, ensuring it is free from hazardous substances. Detailed specifications, including inductance vs. current curves, DCR values, and saturation current ratings, are available in the Coilcraft datasheet. The shielded construction is particularly important in applications where EMI is a concern, such as in wireless communication devices and sensitive medical equipment. The inductor's performance is also influenced by the operating frequency and temperature, so it's important to consult the datasheet for specific application requirements.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8577 $65.0195
80+ $1.5244 $121.9520
120+ $1.4767 $177.2040
165+ $1.4291 $235.8015
210+ $1.3814 $290.0940
280+ $1.2385 $346.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess