EN
  • EN
  • DE

MAX3245EUI

Part No MAX3245EUI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703096-MAX3245EUI
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3245EUI CAD Model

Description

Maxim Integrated's MAX3245EUI: High-Speed, Low-Power, 3V to 5.5V, RS-232 Transceivers with AutoShutdown

Maxim Integrated's MAX3245EUI is a versatile and efficient RS-232 transceiver chip, designed to meet the needs of high-speed communication while maintaining low power consumption. This transceiver is ideal for battery-powered applications such as laptops, PDAs, and other portable devices where power efficiency is crucial.

The MAX3245EUI operates from a single 3V to 5.5V power supply, making it suitable for a wide range of applications. It features a high data transfer rate of up to 1Mbps, ensuring fast and reliable communication for demanding applications. The chip includes a proprietary low-dropout transmitter output stage, providing true RS-232 performance from a 3.0V to 5.5V supply with a dual charge pump. This feature allows the device to maintain RS-232 output levels even when the supply voltage drops, ensuring consistent performance across various operating conditions.

One of the standout features of the MAX3245EUI is its AutoShutdown™ function. This innovative feature automatically enters a low-power shutdown mode when the RS-232 cable is disconnected or the transmitters of the connected peripherals are off, significantly reducing power consumption. The device also exits the shutdown mode when it senses a transition on any transmitter or receiver input, allowing for seamless operation without manual intervention.

The MAX3245EUI is equipped with a 1µA low-power shutdown mode and a 250µA low-power standby mode, further enhancing its power-saving capabilities. It also includes two receivers and three transmitters, providing flexibility for various communication protocols.

This transceiver is available in a 28-pin TSSOP package and is specified for the extended (-40°C to +85°C) temperature range. With its robust electrostatic discharge (ESD) protection, the MAX3245EUI can withstand ±15kV human body model and ±8kV IEC 1000-4-2 air gap discharge, ensuring durability and reliability in harsh environments.

Whether you're designing a portable device or looking to upgrade your current communication system, Maxim Integrated's MAX3245EUI offers a perfect blend of speed, power efficiency, and robustness to meet your RS-232 transceiver needs.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess