EN
  • EN
  • DE

BU941PFI

Part No BU941PFI
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1155896-BU941PFI
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU941PFI CAD Model

Description

STMicroelectronics BU941PFI High Voltage Ignition Coil Driver Power IC

The BU941PFI is a robust ignition coil driver integrated circuit (IC) produced by STMicroelectronics. It is specifically designed to handle high voltage and high current driving applications, making it an ideal choice for automotive ignition systems. The device is capable of delivering exceptional performance and reliability for ignition coil control in combustion engines.

This high-voltage, high-current Darlington transistor is a monolithic integrated circuit housed in a TO-220 package, which is well-suited for power applications. It is designed to drive ignition coils directly and is equipped with integrated features that ensure protection against the harsh conditions commonly found in automotive environments.

Key Features:

  • High Voltage Capability: The BU941PFI can withstand voltages up to 400V, making it suitable for most ignition systems.
  • High Current Rating: With a continuous collector current of up to 15A, this IC can drive large ignition coils, providing the necessary current for efficient spark generation.
  • Integrated Protection: The device includes built-in features such as overcurrent protection, load dump voltage surge protection, and an integrated clamping diode to safeguard against voltage spikes.
  • Low Saturation Voltage: The low VCE(sat) helps reduce power dissipation and improve overall system efficiency.
  • Linear Current Limitation: This feature ensures consistent performance and prevents thermal runaway under fault conditions.
  • Dedicated Driving Inputs: The IC's inputs are compatible with standard TTL and CMOS logic families, allowing for easy integration with microcontrollers and other control units.

Applications:

  • Automotive engine ignition systems
  • Ignition coil drivers in motorcycles
  • High voltage switching for industrial applications

The BU941PFI is a testament to STMicroelectronics' commitment to providing high-quality components for the automotive industry. Its robustness, coupled with its integrated protection features, make it a reliable and efficient solution for driving high voltage ignition coils.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess