EN
  • EN
  • DE

PIC16C63A-20/SP

Part No PIC16C63A-20/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40-Pin 8-Bit CMOS Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 192 x 8
Supply Voltage 4 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 1237841-PIC16C63A-20/SP
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C63
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C63A-20/SP CAD Model

Description

The PIC16C63A-20/SP is a versatile 8-bit CMOS microcontroller from Microchip Technology, designed for applications demanding a high level of integration and low power consumption. This microcontroller is particularly suitable for embedded systems and can be used in a wide range of applications such as automotive, industrial control, and consumer electronics.

Key Features

  • CPU: The device features a high-performance RISC CPU with only 35 single-word instructions. The simplicity of the instruction set enables a quick learning curve for developers.
  • Operating Speed: It operates at a maximum frequency of 20MHz, providing a robust platform for applications requiring quick response times and fast data processing.
  • Program Memory: With 7KB of on-chip program memory, the PIC16C63A-20/SP offers ample space for application code, reducing the need for external memory components.
  • Data Memory: It comes with 192 bytes of RAM and 128 bytes of EEPROM data memory, allowing efficient data storage and retrieval operations.
  • I/O Ports: The device boasts 22 I/O pins, providing a flexible interface for connecting to a variety of peripherals and sensors.
  • Timers: Two built-in timers (one 8-bit and one 16-bit) facilitate precise event timing and pulse-width modulation (PWM) for tasks such as motor control or waveform generation.
  • Serial Communication: Integrated support for synchronous and asynchronous serial communication, including USART, enables easy data exchange with other microcontrollers and devices.
  • Power Consumption: Its low-power design ensures minimal power draw, making it ideal for battery-powered or power-sensitive applications.
  • Packaging: The PIC16C63A-20/SP is available in a 28-pin SPDIP (Plastic Dual In-line Package) for easy integration into a wide range of hardware layouts.

Applications

The microcontroller's robust feature set and flexible I/O options make it an excellent choice for applications such as:

  • Automotive systems
  • Industrial automation and control systems
  • Consumer electronics
  • Smart home devices
  • Robotics

Conclusion

The PIC16C63A-20/SP from Microchip Technology is a powerful and efficient microcontroller that offers a balanced combination of performance, power efficiency, and versatility. Its comprehensive feature set and ease of use make it a go-to choice for engineers and designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 971 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess