EN
  • EN
  • DE

BUK107-50DS

Part No BUK107-50DS
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description PowerMOS transistor Logic level TOPFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155975-BUK107-50DS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK107-50DS CAD Model

Description

Product Overview: BUK107-50DS from NXP

The BUK107-50DS is a robust and efficient power MOSFET designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is tailored to meet the demanding requirements of a wide range of applications, including automotive systems, DC-DC converters, motor drives, and other high-efficiency power management solutions.

Constructed with NXP's advanced TrenchMOS technology, the BUK107-50DS is a dual N-channel enhancement mode Field-Effect Transistor (FET) that offers exceptional on-state resistance (RDS(on)) for its size, leading to reduced conduction losses. Its compact surface-mounted D2PAK package ensures a minimal footprint on the PCB while providing excellent thermal performance and ease of integration into various circuit designs.

Key Features:

  • Low On-State Resistance: The BUK107-50DS boasts a low RDS(on), which translates to higher efficiency and lower heat generation during operation.
  • High Current Capability: With the ability to handle continuous drain currents up to 75A, this MOSFET can support high-power applications with ease.
  • High-Speed Switching: The device is optimized for fast switching, reducing switching losses and improving performance in applications where high-frequency operation is crucial.
  • Robust Thermal Management: The D2PAK package is designed for superior heat dissipation, ensuring reliable operation even under high thermal loads.
  • Logic Level Compatible: It can be driven directly from logic-level voltage sources, simplifying the drive circuitry in many applications.

Applications:

The versatility of the BUK107-50DS makes it suitable for various applications, including:

  • Automotive applications such as electric power steering, DC-DC converters, and fuel injection systems.
  • Power supply modules where efficiency and space-saving are critical.
  • Motor control circuits for both industrial and consumer applications.
  • Switch-mode power supplies (SMPS) and other power conversion technologies.

In summary, the BUK107-50DS from NXP is a high-performance power MOSFET that combines efficiency, reliability, and versatility, making it an excellent choice for designers seeking to optimize their power management systems.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess