EN
  • EN
  • DE

SN75LBC773

Part No SN75LBC773
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description GEOPORTE TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256356-SN75LBC773
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75LBC773 CAD Model

Description

The SN75LBC773 from Texas Instruments is a robust, versatile integrated circuit designed to provide reliable differential signaling in a variety of industrial and commercial applications. Emphasizing on high-speed data transmission and noise immunity, this device is a part of the family of differential bus transceivers that facilitate bidirectional communication on balanced lines.

Key Features

  • High-Speed Operation: The SN75LBC773 is capable of operating at significant speeds, making it suitable for applications requiring fast data transfer.
  • Differential Signaling: Utilizing differential signaling helps to minimize the effects of electromagnetic interference (EMI) and crosstalk, thus enhancing the integrity of the data transmitted over long distances.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver maintains low power dissipation, making it ideal for power-sensitive applications.
  • Wide Common-Mode Range: The device supports a broad common-mode voltage range, allowing for flexibility in various bus conditions and enhancing system robustness.
  • Thermal Shutdown Protection: The SN75LBC773 includes a thermal shutdown feature that prevents damage from overheating, ensuring reliable operation under extreme conditions.

Applications

The SN75LBC773 is a perfect fit for industrial environments where reliable data transmission is crucial. It is commonly used in:

  • Factory automation and control systems
  • Building automation and HVAC control
  • Networked security systems
  • Automotive applications
  • Telecommunications equipment

Technical Specifications

With a wide operating temperature range and packaged in a durable enclosure, the SN75LBC773 is designed to withstand the rigors of challenging environments. The technical specifications include:

  • Supply Voltage: 3.3V to 5V
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: Available in various package options to suit different assembly requirements

Overall, the SN75LBC773 from Texas Instruments is a high-performance solution for applications demanding reliable and efficient differential data transmission. With its robust feature set and proven reliability, it stands out as a leading choice for designers and engineers across various industries.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess