EN
  • EN
  • DE

BAS69-04WFILM

Part No BAS69-04WFILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 15V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 15V
Current - Average Rectified (Io) (per Diode) 10mA (DC)
Voltage - Forward (Vf) (Max) @ If 570mV @ 10mA
Current - Reverse Leakage @ Vr 230nA @ 15V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 010920-BAS69-04WFILM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS69-04WFILM CAD Model

Description

Introducing the BAS69-04WFILM Schottky Diode from STMicroelectronics

The BAS69-04WFILM is a high-performance Schottky diode designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This diode is specifically engineered to offer efficient, low-voltage rectification with minimal power loss, making it an ideal component for a wide range of electronic applications.

Key Features

  • Low Forward Voltage Drop: The BAS69-04WFILM boasts a low forward voltage drop, which enhances the overall efficiency of the device it is used in by reducing power dissipation.
  • High Current Capability: With its ability to handle high currents, this diode is suitable for applications that require robust performance in a compact form factor.
  • Fast Switching Speed: The fast switching response of the BAS69-04WFILM minimizes switching losses and is perfect for high-frequency circuits.
  • Dual Diode Configuration: This product features a dual diode configuration, providing design flexibility and the ability to use it in various circuit topologies.
  • Low Leakage Current: It has a low leakage current characteristic that is crucial for power-sensitive applications, ensuring minimal power waste and prolonged battery life in portable devices.

Applications

The BAS69-04WFILM is versatile and can be employed in numerous electronic circuits. Some of the typical applications include:

  • Switching power supplies
  • Power management systems
  • DC-DC converters
  • Reverse polarity protection
  • Freewheeling diodes in motor control circuits
  • Charge storage in portable devices

Package and Quality

STMicroelectronics packages the BAS69-04WFILM in a SOT-323 package, which is known for its small size and suitability for high-density mounting. This package is also RoHS compliant and designed for optimal thermal performance. Quality is assured through stringent testing and adherence to industry standards, ensuring reliability and performance in even the most demanding conditions.

In conclusion, the BAS69-04WFILM from STMicroelectronics is a superior choice for designers looking for a high-efficiency, reliable Schottky diode. Its combination of low power loss, high current capability, and fast switching speeds make it an essential component in modern electronic design.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess