EN
  • EN
  • DE

ADA3000DAA4BW

Part No ADA3000DAA4BW
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Athlon 3000 64bit (S939)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952414-ADA3000DAA4BW
Series *
Ultra Librarian 3D Model Ultra Librarian ADA3000DAA4BW CAD Model

Description

The ADA3000DAA4BW is an Athlon XP processor from Advanced Micro Devices (AMD). This CPU is designed for desktop computers and offers a balance of performance and power efficiency for general computing tasks, gaming, and multimedia applications. It belongs to the Athlon XP family, known for its compatibility and competitive performance in its era.

Applications

  • Desktop computers
  • Gaming rigs (entry-level for the time)
  • Home theater PCs (HTPCs)
  • Office workstations
  • General-purpose computing

Features

  • Socket A (Socket 462) Compatibility
  • Athlon XP Architecture
  • Clock Speed (Variable depending on the exact model, research needed to determine the specific speed)
  • Front Side Bus (FSB) Speed: typically 266MHz or 333MHz
  • L1 Cache: 128KB (64KB Instruction + 64KB Data)
  • L2 Cache: 256KB
  • 32-bit Processing

Benefits

  • Provides sufficient processing power for everyday tasks.
  • Compatible with a wide range of motherboards using Socket A.
  • Offers a cost-effective solution for budget-conscious users.
  • Enables smooth multitasking and application performance.
  • Supports various operating systems, including Windows XP and Linux.

Additional Details

The ADA3000DAA4BW Athlon XP processor is built on a 130nm manufacturing process. It requires a Socket A motherboard and supports DDR SDRAM memory. The thermal design power (TDP) varies depending on the specific model, but is generally around 60-70W. It supports standard PC peripherals and expansion cards. The Athlon XP architecture provides improvements in performance compared to previous Athlon generations, including enhanced branch prediction and improved instruction execution.

This processor was a popular choice for building affordable desktop computers and gaming rigs in the early 2000s. While it is now considered obsolete, it still provides a functional computing experience for basic tasks. Its compatibility with a wide range of hardware makes it a viable option for retro computing enthusiasts.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess