Products specifications Report Issue?

Category Battery Products - Batteries Non-Rechargeable (Primary)
Mfr Renata Batteries
Package Strip
Product Status Active
Battery Chemistry Silver Oxide
Battery Cell Size Coin, 6.8mm
Voltage - Rated 1.55 V
Termination Style Requires Holder
Standard Package 10 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8506.40.1000
Win Source Part Number 545423-321
Ultra Librarian 3D Model Ultra Librarian 321 CAD Model

Description

The Renata Batteries 545423-321 is a non-rechargeable battery designed for various electronic devices.

  • Rated Voltage: 1.55V
  • Battery Type: Silver Oxide
  • Coin Cell Size: 6.8mm
  • Termination Style: Requires a holder
  • Package: Strip with 10 pieces
  • Product Category: Battery products
  • Status: Active
  • Commonly used in: devices like calculators, watches, and medical equipment
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8506.40.1000

You May Also Be Interested in

Panasonic
BATTERY LITHIUM 3V COIN 23MM / Lithium Battery Coin 3V 560mAh Primary
Lowest to $1.8952
ECAD model for CR2354
Tadiran Batteries
BATTERY LITHIUM 3.6V 2/3 AA
Need more? Email Us
ECAD model for TL-4955
317
Maxell
SLVR-OX 1.55V 5.8MM BUTTON CELL
Need more? Email Us
ECAD model for 317
Murata Electronics North America
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us
ECAD model for CR2032X
Tadiran Batteries
BATTERY LITH 3.6V WAFER 22.8MM
Need more? Email Us
ECAD model for TL-5186
Panasonic
BATTERY LITHIUM 3V COIN 23MM / Coin, 23.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us
ECAD model for CR-2354/HFN
Murata Electronics North America
BATTERY LITHIUM 3V COIN 16MM
Lowest to $0.2244
ECAD model for CR1620
Renata Batteries
BATTERY LITHIUM 3V COIN 10MM
Lowest to $0.2478
ECAD model for CR1025
Renata SA
BATT SLVR OX 1.55V COIN 11.6MM
Need more? Email Us
ECAD model for 390.MP 0%Hg

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention