Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series AMPMODU MTE
Package Tape & Reel (TR)
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Number of Positions 9
Number of Rows 1
Number of Positions Loaded All
Style Board to Board or Cable
Shrouding Shrouded - 4 Wall
Mounting Type Surface Mount, Right Angle
Termination Solder
Fastening Type Latch Holder
Contact Length - Mating 0.230" (5.84mm)
Insulation Height 0.200" (5.08mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Contact Finish - Post Tin-Lead
Contact Material Brass
Insulation Material Thermoplastic
Features Board Lock, Keying Slot, Solder Retention
Temperature Range - Operating -65°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 3A
Contact Finish Thickness - Post 100.0µin (2.54µm)
Applications Automotive, General Purpose, Medical, Telecommunications
Base Product Number 147323
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-147323-8
Standard Package 900
Win Source Part Number 1018512-147323-8
Ultra Librarian 3D Model Ultra Librarian 147323-8 CAD Model

Description

The TE Connectivity AMP Connectors 1018512-147323-8 is a board-to-board or cable header connector suitable for various applications such as automotive, general purpose, medical, and telecommunications.

  • Positions: 9
  • Pitch: 0.100 inches
  • Positions Loaded: All
  • Board Lock: Yes
  • Keying Slot: Yes
  • Solder Retention: Yes
  • Contact Material: Brass
  • Contact Finish (Mating): Gold (30.0µin)
  • Contact Finish (Post): Gold (100.0µin)
  • Color: Black
  • Material Flammability Rating: UL94 V-0

You May Also Be Interested in

TE Connectivity
CONN RCPT HSNG MALE 18POS PNL MT
Lowest to $52.6077
ECAD model for HDP24-24-18PN
TE Connectivity
CONN RCPT HSG FMALE 19POS PNL MT
Need more? Email Us
ECAD model for HDP24-24-19SN
Amphenol Aerospace Operations
CONN RCPT HSG MALE 19POS PNL MT
Need more? Email Us
ECAD model for TVP00RW-15-19HN-LC
TE Connectivity
CONN RCPT HSNG FMALE 4POS PNL MT
Need more? Email Us
ECAD model for 211908-1
TE Connectivity
CONN PLUG HSG FMALE 9POS INLINE
Need more? Email Us
ECAD model for 211766-1
TE Connectivity
CONN RCPT HSNG FMALE 8POS PNL MT
Need more? Email Us
ECAD model for HDP24-18-8SN
TE Connectivity
CONN RCPT HSNG MALE 4POS INLINE
Need more? Email Us
ECAD model for 1445389-1
TE Connectivity
CONN RCPT HSG FMALE 37POS PNL MT
Need more? Email Us
ECAD model for 206306-3
TE Connectivity
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
ECAD model for 788153-2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention