EN
  • EN
  • DE

BAL-CC25-01D3

Part No BAL-CC25-01D3
Manufacturer STMicroelectronics
Catalog Balun
Description TRANSFORMER BALUN IPD 4FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Frequency Range 2.379GHz to 2.507GHz
Impedance - Unbalanced/Balanced 50 / - Ohm
Phase Difference 14°
Insertion Loss (Max) 0.66dB
Return Loss (Min) 19dB
Mounting Surface Mount
Win Source Part Number 037926-BAL-CC25-01D3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAL-CC25-01D3 CAD Model

Description

STMicroelectronics Product Overview: BAL-CC25-01D3

The BAL-CC25-01D3 is a high-quality, integrated balun designed by STMicroelectronics to meet the needs of RF circuit designs, particularly for applications that require a connection between a single-ended line and a differential input. This balun is specifically engineered to provide an impedance transformation from 50 ohms to 200 ohms, making it an ideal choice for systems operating in the 2.4 GHz ISM band, such as Bluetooth, ZigBee, and WiFi applications.

Constructed with STMicroelectronics' precision and attention to detail, the BAL-CC25-01D3 is a compact and efficient solution for designers looking to optimize their RF layouts. The small footprint of this balun allows it to be easily integrated into space-constrained PCBs without sacrificing performance.

Key Features

  • Frequency Range: The BAL-CC25-01D3 operates effectively in the 2.4 GHz ISM band, making it suitable for a wide range of wireless communication applications.
  • Impedance Transformation: It offers an impedance matching capability from 50 ohms to 200 ohms, which is essential for maximizing power transfer and minimizing signal reflection in RF systems.
  • Low Insertion Loss: The balun is designed to have minimal insertion loss, ensuring that signal integrity is maintained while passing through the device.
  • Compact Size: With its small form factor, the BAL-CC25-01D3 can be easily placed in tight PCB layouts, aiding in the design of miniaturized electronic devices.
  • RoHS Compliant: In line with environmental standards, this product is RoHS compliant, reflecting STMicroelectronics' commitment to reducing the environmental impact of their components.

Applications

  • Bluetooth Smart (low energy)
  • 802.15.4 (ZigBee) applications
  • Wireless LAN (WiFi)
  • Home automation and IoT devices
  • Portable wireless

The BAL-CC25-01D3 from STMicroelectronics is a testament to the company's dedication to providing advanced components that enhance the performance and reliability of wireless communication systems. With its robust design and versatility, this balun is an excellent choice for engineers and designers looking to create state-of-the-art electronic products.

You May Also Be Interested in

STMicroelectronics
BALUN 431MHZ-436MHZ 50/50 8UFBGA / RF Balun 431MHz ~ 436MHz 50 / 50Ohm 8-UFBGA, CSPBGA
Need more? Email Us
STMicroelectronics
BALUN 2.4GHZ-2.5GHZ 50/50 6SMD / RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 6-SMD, No Lead
Lowest to $0.6537
Mini-Circuits
1:2 CORE & WIRE TRANSFORMER, 0.4
Lowest to $7.1187
TDK Corporation
BALUN 698MHZ-894MHZ 50/100 0603 / RF Balun 698MHz ~ 894MHz 50 / 100Ohm 0603 (1608 Metric)
Lowest to $0.2888
Tyco Electronics
4:1 Flux Coupled Step-up Transformer 1-350MHz
Lowest to $0.8424
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0805 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0805 (2012 Metric)
Lowest to $0.7370
TDK Corporation
BALUN 174MHZ-860MHZ 50/50 4SMD / RF Balun 174MHz ~ 860MHz 50 / 50Ohm 4-SMD
Lowest to $0.4357
TDK Corporation
BALUN 400MHZ-1.8GHZ 50/100 0805
Lowest to $1.1642
M/A-Com Technology Solutions
2:1 FLUX COUPLED TRANSFORMER 3-3
Lowest to $6.2562

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4400 $50.6000
280+ $0.3611 $101.1080
430+ $0.3498 $150.4140
595+ $0.3385 $201.4075
765+ $0.3272 $250.3080
1,025+ $0.2934 $300.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,290 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess