Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Frequency Range 2.4GHz ~ 2.5GHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Phase Difference 9°
Insertion Loss (Max) 1.3dB
Return Loss (Min) 15dB
Package / Case 6-SMD, No Lead
Mounting Type Surface Mount
Base Product Number BALF
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355723-BALF-ATM-01E3
Ultra Librarian 3D Model Ultra Librarian BALF-ATM-01E3 CAD Model

Description

STMicroelectronics Product: BALF-ATM-01E3

The BALF-ATM-01E3 is a state-of-the-art integrated balun-filter module from STMicroelectronics, designed to provide seamless RF interface solutions in a compact form factor. This high-performance component is tailored specifically for the demands of advanced wireless communication systems where space is at a premium and performance cannot be compromised.

With its low insertion loss and high rejection rates, the BALF-ATM-01E3 ensures optimal signal integrity for applications such as Bluetooth, ZigBee, and other ISM band technologies. It operates within the frequency range of 2400 - 2500 MHz, making it an excellent choice for 2.4 GHz wireless applications. The device's exceptional performance is complemented by its excellent impedance matching, which is critical for maximizing the efficiency of the RF signal chain.

Constructed using STMicroelectronics' advanced IPD technology on non-conductive glass substrate, which provides superior RF performance, the BALF-ATM-01E3 is not only robust but also exhibits excellent electromagnetic compatibility (EMC) characteristics. This ensures that the device can operate reliably even in environments with high electromagnetic interference.

The module's design is focused on ease of integration, featuring a 50-ohm matched impedance that simplifies the PCB design process by eliminating the need for complex external matching networks. This allows designers to save valuable board space and reduce the bill of materials, ultimately leading to more streamlined and cost-effective product designs.

Moreover, the BALF-ATM-01E3 comes in a compact flip-chip package that measures just 1.7 x 1.3 x 0.5 mm, which is ideal for space-constrained applications. Its small footprint and low-profile design make it an excellent choice for portable and wearable technology, where size and weight are critical considerations.

In summary, the BALF-ATM-01E3 from STMicroelectronics is a powerful and versatile balun-filter module that offers exceptional RF performance, ease of integration, and a miniature footprint, making it a top choice for designers looking to enhance their wireless communication systems.

You May Also Be Interested in

Pulse
2012 2.4GHZ BLN TYPEKT
Need more? Email Us
ECAD model for BLN2012LWKTR2400L
Pulse
BALUN 1MHZ-500MHZ 1:4 6SMD
Need more? Email Us
ECAD model for CX2074
MACOM Technology Solutions
1:1 TRANSFORMER WITH TERTIARY WI
Need more? Email Us
ECAD model for MABACT0060
Pulse
IC CHIP
Need more? Email Us
ECAD model for C4046NLT
Pulse
IC CHIP
Need more? Email Us
ECAD model for C2042.001NL
Pulse
XFMR RF 1:1:1 0.3 1500MHZ
Need more? Email Us
ECAD model for CX2106NL
MACOM Technology Solutions
BALUN, 1:2, 2-20GHZ, 3MM PQFN
Need more? Email Us
ECAD model for MABA-011125
Pulse
1608 LTE MIDDLE BAND (1710-2170M
Need more? Email Us
ECAD model for BLN1608LWKVR1721L
MACOM Technology Solutions
TRANSFORMER 1:1
Need more? Email Us
ECAD model for MABA-011057

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention