The MABA-007493-CF4160TR is a surface mountable RF transformer manufactured by Tyco Electronics (now TE Connectivity). It is designed for impedance matching and signal balancing in various RF and microwave applications. Its compact size and excellent performance make it suitable for use in high-density circuit boards.
Applications:
- Wireless communication systems.
- RF front-end modules.
- Baluns for balanced circuits.
- Impedance matching networks.
- Cable modems.
Features:
- Surface mountable package.
- Compact size.
- Wide bandwidth.
- Excellent return loss.
- Low insertion loss.
- Operating temperature range is typically -40°C to +85°C.
Benefits:
- Efficient impedance matching: Ensures maximum power transfer between different circuit impedances.
- Balanced signal conversion: Converts unbalanced signals to balanced signals and vice versa.
- Reduced signal loss: Low insertion loss minimizes signal attenuation.
- Improved signal integrity: Excellent return loss reduces signal reflections and improves signal quality.
- Compact design: Small size allows for space-saving integration in various applications.
Additional Details:
The MABA-007493-CF4160TR is designed for automated assembly processes. It is RoHS compliant. Specific electrical characteristics such as impedance ratio, frequency range, and insertion loss are available in the product datasheet. This transformer offers a cost-effective solution for RF impedance matching and signal balancing in a variety of applications.