EN
  • EN
  • DE

M48Z02-200PC1

Part No M48Z02-200PC1
Manufacturer STMicroelectronics
Catalog SRAM
Description 5V, 16 Kbit (2Kb x 8) ZEROPOWER SRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 16Kb (2K x 8)
Write Cycle Time - Word, Page 200ns
Access Time 200ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 24-DIP Module (0.600", 15.24mm)
Manufacturer Package 24-PCDIP, CAPHAT
Win Source Part Number 1210632-M48Z02-200PC1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Family Name M48Z02
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M48Z02-200PC1 CAD Model

Description

STMicroelectronics M48Z02-200PC1 Zero Power RAM

The M48Z02-200PC1 is a highly reliable, 16 Kbit (2K x 8) Zero Power RAM component manufactured by STMicroelectronics. This innovative memory module combines a fast static RAM with a lithium battery, which allows the device to maintain data integrity without any external power supply, hence the term "Zero Power". It is particularly well-suited for applications that require data retention in the absence of a primary power source.

Encased in a 24-pin DIP (Dual In-line Package), the M48Z02-200PC1 operates with a supply voltage of 4.5 to 5.5 volts. Its access time of 200 ns ensures quick data retrieval, making it an excellent choice for performance-conscious applications. The integrated hardware write protection feature safeguards the data from inadvertent changes during power-down or power-up cycles.

This non-volatile memory module is designed for a wide array of applications, including but not limited to, real-time clocks, computers, industrial controllers, robotics, and other systems that must retain data during power loss. The M48Z02-200PC1's robustness is further underscored by its operating temperature range of 0°C to 70°C, making it suitable for most industrial environments.

Key features of the M48Z02-200PC1 include:

  • 16 Kbit (2K x 8) NV SRAM - Sufficient density for storing essential data.
  • Self-contained battery - Ensures data retention for over 10 years in the absence of power.
  • Low power consumption - Ideal for battery-backed applications.
  • Automatic power-fail chip deselect and write protection - Prevents data corruption during volatile power events.
  • Directly replaces volatile static RAM or EEPROM - Enables easy integration into existing designs.

STMicroelectronics' commitment to quality and reliability is reflected in the M48Z02-200PC1, which is fabricated using the company's state-of-the-art CMOS technology. This technology not only provides high performance but also ensures low power dissipation, a critical factor for battery-backed memory applications.

For designers and engineers looking for a dependable non-volatile memory solution that can maintain data without an external power source, the M48Z02-200PC1 from STMicroelectronics is an excellent choice that combines performance, durability, and data security.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $2.0374
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48TSOP
Lowest to $17.8196
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 55NS 48MINIBGA
Lowest to $6.5283
Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $44.5414
Cypress Semiconductor Corp
IC SRAM 64KBIT 25NS 64TQFP
Lowest to $34.4382
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 45NS 44TSOP / SRAM Chip Async Single 2.5V/3.3V 8M-bit 1M x 8 45ns 44-Pin TSOP-II
Lowest to $3.6090
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM | IC NVSRAM 8M PARALLEL 54TSOP
Lowest to $81.1699
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $84.8303

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess