Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features Keypad Controller, POR, PWM
Output Type Open Drain
Current - Output Source/Sink 4mA
Max Frequency 400kHz
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 25-TFBGA (3x3)
Win Source Part Number 031427-STMPE1601TBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STMPE1601TBR CAD Model

Description

The STMPE1601TBR is a sophisticated integrated circuit from STMicroelectronics, designed to provide a high level of functionality and efficiency for touch screen and keypad management in various electronic devices. This 16-bit port expander with keypad and touch screen controller offers a seamless interface for extending the number of inputs and outputs available on a host processor, making it an ideal choice for applications requiring additional I/O capabilities without the need to redesign the core processor architecture.

Key Features

  • 16-bit I/O Expander: The STMPE1601TBR extends the I/O capabilities of host processors by providing 16 additional input/output ports, which can be individually programmed as either inputs or outputs.
  • Keypad Interface: It features a built-in keypad scanning interface that supports up to 8x8 key matrix, enabling the integration of a large number of keys with minimal GPIO usage on the main processor.
  • Enhanced Touch Screen Controller: The device includes an advanced touch screen controller that provides reliable performance and enhances the user experience of touch interface applications.
  • Programmable Polarity and Pull-Up/Pull-Down: Each I/O can be configured with programmable polarity and with pull-up or pull-down resistors, offering flexibility in various hardware configurations.
  • Interrupt Management: The STMPE1601TBR can generate interrupts on keypad and GPIO events, facilitating efficient communication with the host processor and reducing the need for constant polling.
  • Low Power Consumption: Designed with power efficiency in mind, it features a low power mode that significantly reduces power consumption when the device is not in active use.
  • Robust Interface Options: It supports both I2C and SPI communication interfaces, allowing for easy integration into a wide range of systems with different connectivity requirements.

Applications

The STMPE1601TBR is versatile and can be used in a multitude of applications, including mobile phones, personal digital assistants (PDAs), point-of-sale (POS) terminals, computer peripherals, and any other system that requires additional I/O ports, keypad interfaces, or touch screen functionality.

Package Information

The device is available in a TQFP package, ensuring compactness and reliability for space-constrained applications while providing robustness for industrial-grade products.

With its comprehensive set of features and STMicroelectronics' commitment to quality, the STMPE1601TBR stands out as a top-tier solution for I/O expansion and user interface management in modern electronic systems.

You May Also Be Interested in

SMSC Corporation
LPC SUPER I/O / I/O Expander
Need more? Email Us
ECAD model for LPC47M262-NU
Texas Instruments
IC GPIO EXPANDER 16DSBGA
Lowest to $5.9115
ECAD model for LM8335TLE/NOPB
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.3091
ECAD model for PCF8575TS/1,118
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $13.6229
ECAD model for LPC47M292-NR
Texas Instruments
IC I/O EXPANDER 16B 24SSOP
Lowest to $1.5270
ECAD model for TCA9535DBR
Silicon Labs
IC XPNDR 400KHZ I2C SPI 20QFN
Lowest to $5.7024
ECAD model for CP2120-GM
STMicroelectronics
IC EXPANDER 16BIT 24QFN
Lowest to $6.0698
ECAD model for STMPE1600QTR
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC
Lowest to $1.3122
ECAD model for PCA9554AD,118
STMicroelectronics
IC PORT EXPANDER 18BIT 25FIPCHIP
Lowest to $5.8676
ECAD model for STMPE1801BJR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9456 $66.1920
170+ $0.7762 $131.9540
260+ $0.7516 $195.4160
360+ $0.7283 $262.1880
460+ $0.7037 $323.7020
615+ $0.6312 $388.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 120,000 pieces
MOQ: 70 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention