EN
  • EN
  • DE

BALF-112X-02D3

Part No BALF-112X-02D3
Manufacturer STMicroelectronics
Catalog Balun
Description BALUN 431MHZ-436MHZ 50/50 8UFBGA / RF Balun 431MHz ~ 436MHz 50 / 50Ohm 8-UFBGA, CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Frequency Range 431MHz ~ 436MHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Insertion Loss (Max) 1.3dB
Return Loss (Min) -20dBm
Package / Case 8-UFBGA, CSPBGA
Mounting Type Surface Mount
Base Product Number BALF
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351244-BALF-112X-02D3
Ultra Librarian 3D Model Ultra Librarian BALF-112X-02D3 CAD Model

Description

The BALF-112X-02D3 is a cutting-edge integrated passive device (IPD) developed by STMicroelectronics, designed to provide a compact and efficient solution for RF front-end circuitry. This product is specifically tailored for use in applications that require impedance matching, band-pass filtering, and harmonic rejection, making it an ideal choice for modern wireless communication systems.

Key Features

  • High Integration: The BALF-112X-02D3 integrates multiple passive components into a single package, reducing the need for additional discrete components on the PCB and simplifying the design process.
  • Small Form Factor: With its ultra-small 1.2 x 0.6 mm footprint, this IPD is perfect for space-constrained applications, allowing designers to maximize functionality in minimal space.
  • Enhanced Performance: Designed to deliver high-quality RF performance, this device provides excellent insertion loss and return loss characteristics, ensuring efficient signal transmission and reception.
  • Optimized for Wireless Standards: The BALF-112X-02D3 is optimized for compatibility with a variety of wireless communication standards, including Bluetooth, Zigbee, and Wi-Fi, offering a versatile solution for a wide range of wireless applications.

Applications

The BALF-112X-02D3 is well-suited for integration into a multitude of wireless communication devices. Its primary applications include:

  • Smartphones and Tablets
  • Wireless Modules
  • IoT Devices
  • Wearable Technology
  • Home Automation Systems

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The BALF-112X-02D3 is manufactured using advanced processes that ensure consistent performance and longevity. Customers can trust this IPD to provide a reliable solution for their RF circuitry needs.

Environmental Compliance

The BALF-112X-02D3 is designed with environmental responsibility in mind. It is compliant with RoHS and REACH regulations, ensuring that it meets global standards for environmental safety and sustainability.

With its combination of integration, performance, and compact size, the BALF-112X-02D3 from STMicroelectronics represents a superior choice for designers looking to enhance their wireless communication products with a reliable and efficient RF front-end solution.

You May Also Be Interested in

M/A-Com Technology Solutions
Transformer, 10/100BASE-T Ethernet Transformer
Need more? Email Us
Mini-Circuits
Lowest to $4.7066
Mini-Circuits
Lowest to $14.0734
Mini-Circuits
Lowest to $3.3634
TDK Corporation
WOUND CHIP BALUN
Need more? Email Us
M/A-Com Technology Solutions
TRANS 1:1 FLUX COUPLED 3-200MHZ
Lowest to $3.1005
Tyco Electronics
E-Series RF 1:4 Flux Coupled Step-up Transformer 2.0 - 800 MHz
Lowest to $1.2272
Johanson Technology Inc.
AT86RF232 AT86RF233 ATMEGA256
Lowest to $0.8732
Tyco Electronics
E-Series RF 1:1 Transmission Line Transformer 4.5 - 3000 MHz
Lowest to $0.4040

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess