EN
  • EN
  • DE

STG3820BJR

Part No STG3820BJR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD DPDT 30FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Circuit DPDT
Number of Circuits 4
Max On Resistance 5.8 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 1.65 V to 4.3 V
Max Switch Time (Ton,Toff) 15ns, 13ns
-3db Bandwidth 800MHz
Charge Injection 6.4pC
Channel Capacitance(CS off, CD off) 2pF
Max Leakage Current (IS off) 20nA
Crosstalk -78dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package FlipChip 30
Win Source Part Number 042916-STG3820BJR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STG3820BJR CAD Model

Description

The STG3820BJR is an advanced analog switch integrated circuit (IC) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of their broad range of switch ICs tailored for high-speed and high-precision applications in modern electronics. The STG3820BJR is particularly suited for multiplexing and signal routing in both analog and digital formats.

Key Features

  • Low On-Resistance: The switch offers a very low on-resistance, typically around 5 Ω, which ensures minimal signal attenuation and power loss when the switch is closed, allowing for efficient signal transmission.
  • Wide Operating Voltage Range: It operates over a wide range of supply voltages from 1.65V to 5.5V, making it compatible with various logic levels and suitable for battery-powered devices.
  • High-Speed Switching: The STG3820BJR is capable of high-speed switching, which is critical for applications requiring fast signal routing and minimal propagation delay.
  • Low Power Consumption: It is designed for low power consumption, which is essential for extending battery life in portable devices.
  • Single Supply Operation: This device is capable of operating from a single power supply, simplifying the power supply design for the end application.
  • ESD Protection: The switch includes robust electrostatic discharge (ESD) protection, thereby enhancing its durability and reliability in harsh environments.

Applications

The versatility of the STG3820BJR makes it an ideal choice for a wide range of applications, including but not limited to:

  • Data acquisition systems
  • Audio and video signal routing
  • Communication systems
  • Portable devices
  • Medical equipment
  • Test and measurement instruments

Product Specifications

The STG3820BJR comes in a compact QFN-16 package, which is designed for space-saving on printed circuit boards (PCBs). Its operating temperature range spans from -40°C to +85°C, accommodating a broad spectrum of environmental conditions. With its high-performance characteristics and reliability, the STG3820BJR from STMicroelectronics represents a robust solution for designers looking to incorporate a high-quality analog switch into their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6646 $50.6274
46+ $2.1863 $100.5698
71+ $2.1180 $150.3780
98+ $2.0497 $200.8706
127+ $1.9814 $251.6378
169+ $1.7764 $300.2116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,400 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess