EN
  • EN
  • DE

S71WS256NCOBFWAP2

Part No S71WS256NCOBFWAP2
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186573-S71WS256NCOBFWAP2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S71WS256NCOBFWAP2 CAD Model

Description

The S71WS256NCOBFWAP2 is a 256 Mbit NOR Flash memory from Spansion (now Cypress Semiconductor, later Infineon Technologies). It's designed for embedded systems requiring high performance and reliability for non-volatile storage. This type of flash memory is often used for code storage and direct execution (XIP – Execute In Place) due to its fast read speeds.

Applications:

  • Automotive electronics: Used to store firmware, boot code, and configuration data in automotive ECUs, infotainment systems, and instrument clusters.
  • Industrial control systems: Employed in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial automation equipment for storing program code and data.
  • Networking equipment: Found in routers, switches, and other networking devices to store boot loaders, operating system images, and configuration files.
  • Consumer electronics: Integrated into devices such as set-top boxes, digital TVs, and gaming consoles for storing firmware and application code.
  • Medical devices: Used in medical instruments and diagnostic equipment to store critical software and data.

Features:

  • High-density storage: Provides a storage capacity of 256 Mbit.
  • Fast read access time: Enables rapid boot-up and efficient code execution.
  • Wide operating voltage range: Offers flexibility in system design with support for a broad voltage range.
  • Sector erase architecture: Facilitates efficient memory management and selective data updates.
  • Security features: Includes features to protect stored data from unauthorized access and modification.
  • Low power consumption: Designed for low power operation, making it suitable for battery-powered devices.

Benefits:

  • Improved system performance: Fast read speeds contribute to faster boot times and enhanced system responsiveness.
  • High reliability: Ensures reliable data storage and retrieval, even in harsh operating environments.
  • Reduced system cost: High-density storage minimizes the need for external memory components.
  • Enhanced security: Protects sensitive data from unauthorized access and modification.
  • Extended battery life: Low power consumption prolongs battery life in portable applications.
  • Design flexibility: Wide operating voltage range simplifies system integration.

Additional Details:

The S71WS256NCOBFWAP2 is a NOR Flash memory device. Consult the manufacturer's datasheet for detailed information regarding speed grades, temperature ranges, packaging options, electrical characteristics, timing parameters, and application notes to ensure proper implementation and optimal performance. Specific package types may influence operating temperature ranges and soldering requirements. Follow the manufacturer's recommendations for handling and storage.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4428 $58.6272
58+ $2.0039 $116.2262
90+ $1.9416 $174.7440
123+ $1.8792 $231.1416
159+ $1.8168 $288.8712
213+ $1.6286 $346.8918
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess