EN
  • EN
  • DE

SST39LF020-55-4I-MME

Part No SST39LF020-55-4I-MME
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 55 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 34-WFBGA
Supplier Device Package 34-WFBGA (6x4)
Base Product Number SST39LF020
Standard Package 740
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254239-SST39LF020-55-4I-MME
Ultra Librarian 3D Model Ultra Librarian SST39LF020-55-4I-MME CAD Model

Description

Microchip Technology SST39LF020-55-4I-MME Flash Memory

The SST39LF020-55-4I-MME is a high-quality, reliable flash memory device from Microchip Technology, designed to offer a robust storage solution for a wide array of applications. This non-volatile memory chip features a 2 Megabit (256K x 8) capacity, providing ample space for firmware storage, code shadowing, and data logging tasks in embedded systems.

Key Features:

  • Memory Organization: The chip is organized as 256K x 8 bits, allowing for efficient data management and retrieval.
  • Performance: With an access time of 55 nanoseconds, it ensures quick read operations, which is critical for high-speed microcontroller applications.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it compatible with a variety of 5V systems.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation even in harsh environmental conditions.
  • Endurance: The device offers a minimum of 100,000 erase/write cycles, ensuring a long operational lifespan for products that require frequent data updates.
  • Data Retention: Data retention is guaranteed for a minimum of 20 years, providing a secure and stable storage solution over an extended period.
  • Package: The PLCC (Plastic Leaded Chip Carrier) package ensures a compact footprint and secure mounting for PCB assembly.

Applications:

The versatility of the SST39LF020-55-4I-MME makes it suitable for a wide range of applications, including:

  • Embedded control systems
  • Boot code storage for computers and servers
  • Telecommunications equipment
  • Consumer electronics
  • Automotive electronics
  • Industrial control systems

In conclusion, the Microchip Technology SST39LF020-55-4I-MME flash memory is a robust and reliable choice for developers and engineers looking for a secure and efficient way to store code and data in a variety of electronic devices. Its fast access time, high endurance, and stability over a wide temperature range make it an excellent choice for demanding applications that require long-term data integrity.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess