Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 40V
Drain-Source Breakdown Voltage 40V
Current - Drain (Idss) @ Vds (Vgs=0) 20mA @ 15V
Voltage - Cutoff (VGS off) @ Id 10V @ 1μA
Max Input Capacitance 6pF @ 10V (VGS)
Resistance - RDS(On) 30 Ohm
Maximum Power Dissipation 300mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 093377-PMBFJ111
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Audio, Power Management
Ultra Librarian 3D Model Ultra Librarian PMBFJ111 CAD Model

Description

Introducing the NXP PMBFJ111 JFET

The NXP PMBFJ111 is a high-performance Junction Field Effect Transistor (JFET) that stands out in the semiconductor industry due to its exceptional characteristics and reliability. Designed with precision by NXP Semiconductors, a leader in the field, this JFET is tailored for applications that demand low noise, high input impedance, and fast switching.

Key Features

  • Low Noise Performance: The PMBFJ111 boasts an extremely low noise figure, making it ideal for sensitive audio applications, instrumentation, and other scenarios where signal integrity is paramount.
  • High Input Impedance: With its high input impedance, this JFET ensures minimal loading on preceding circuits, which is crucial for maintaining signal fidelity in high-impedance applications.
  • Fast Switching: The device provides rapid switching capabilities, a feature that is highly beneficial for digital and analog multiplexing, as well as for high-frequency applications.
  • Low Leakage Current: The PMBFJ111 is designed to have a very low leakage current, which enhances the overall stability and performance of the circuit.
  • High Breakdown Voltage: It is built to withstand high breakdown voltages, ensuring durability and reliability under various operating conditions.

Applications

The versatility of the NXP PMBFJ111 allows it to be used across a wide range of applications, including:

  • Audio amplifiers and pre-amplifiers
  • High-impedance buffers
  • Analog switches and multiplexers
  • Electronic measurement and test equipment
  • Medical instrumentation
  • Telecommunications systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PMBFJ111 is no exception, as it undergoes rigorous testing and quality control measures to ensure that it performs to specifications under various conditions.

In conclusion, the NXP PMBFJ111 JFET is a superior choice for designers looking for a component that offers low noise, high input impedance, and fast switching capabilities. Its robustness and versatility make it suitable for a multitude of advanced electronic applications, solidifying its position as a go-to component in the industry.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 35V 625MW TO92-3 / JFET N-Channel 35 V 625 mW Through Hole TO-92-3
Lowest to $0.3499
ECAD model for J111-D74Z
Toshiba Semiconductor and Storage
Trans JFET 15V 20A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM5359-60SL
Vishay
SFET RF,VHF, UHF, Amplitiers | JFET N-CH 30V 0.3W TO-206AF
Lowest to $13.1369
ECAD model for 2N4416
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
ECAD model for SST108-T1
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ECAD model for J111,126
ON Semiconductor
N-Channel JFET 25V SOT-23
Lowest to $0.2382
ECAD model for MMBF5457LT
ON Semiconductor
P-Channel JFET 25V SOT-23
Lowest to $0.2335
ECAD model for MMBFJ177LT
ON Semiconductor
Lowest to $0.2029
ECAD model for TF412ST5G
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1069
ECAD model for 2SK880GRTE85LF

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention