EN
  • EN
  • DE

PMBFJ175

Part No PMBFJ175
Manufacturer NXP / Nexperia
Catalog JFETs (Junction Field Effect)
Description JFET P-CH 30V 0.3W SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Voltage - Breakdown (V(BR)GSS) 30V
Drain-Source Breakdown Voltage 30V
Current - Drain (Idss) @ Vds (Vgs=0) 7mA @ 15V
Voltage - Cutoff (VGS off) @ Id 3V @ 10nA
Max Input Capacitance 8pF @ 10V (VGS)
Resistance - RDS(On) 125 Ohm
Maximum Power Dissipation 300mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 094696-PMBFJ175
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMBFJ175 CAD Model

Description

The NXP PMBFJ175 is a high-performance P-Channel MOSFET designed to deliver efficient power management and signal conditioning in a wide array of electronic applications. This compact MOSFET is an ideal choice for designers looking for a device that combines low power consumption with high switching speeds.

Key Features

  • Voltage Rating: The PMBFJ175 operates at a drain-source voltage of -30V, making it suitable for various mid-range power applications.
  • Current Capacity: This MOSFET can handle continuous drain currents up to -3A, providing robust performance for handling significant loads.
  • Low On-Resistance: With an on-resistance of 120 mΩ at a -10V gate-source voltage, the PMBFJ175 ensures minimal power loss and heat generation, enhancing the efficiency of the overall circuit.
  • High-Speed Switching: The device is designed for fast switching, which is critical for reducing energy wastage during the transition periods of power devices.
  • Enhanced Thermal Performance: The PMBFJ175 is encapsulated in a small SOT-23 package, which offers excellent thermal conduction properties, ensuring reliability even under high temperature operating conditions.

Applications

The versatility of the NXP PMBFJ175 allows it to be used in a variety of applications, including:

  • Power management circuits
  • Load switching
  • Battery management systems
  • Motor control modules
  • Signal conditioning

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PMBFJ175 is no exception. It is manufactured with the highest standards, ensuring that each device meets NXP's rigorous reliability criteria. This commitment to quality makes the PMBFJ175 a trusted component in both industrial and consumer electronics.

Conclusion

With its combination of high-speed switching, low power loss, and robust thermal performance, the NXP PMBFJ175 P-Channel MOSFET is an excellent choice for engineers looking to improve the efficiency and reliability of their power management systems. Its compact form factor and compatibility with various applications make it a versatile component in any electronic designer's toolkit.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
ON Semiconductor
Lowest to $0.2329
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1998 $57.9420
705+ $0.1640 $115.6200
1,090+ $0.1594 $173.7460
1,505+ $0.1536 $231.1680
1,940+ $0.1490 $289.0600
2,590+ $0.1340 $347.0600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess