EN
  • EN
  • DE

PMBFJ113,215

Part No PMBFJ113,215
Manufacturer NXP / Nexperia
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 40V 0.3W SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 40V
Drain-Source Breakdown Voltage 40V
Current - Drain (Idss) @ Vds (Vgs=0) 2mA @ 15V
Voltage - Cutoff (VGS off) @ Id 3V @ 1μA
Max Input Capacitance 6pF @ 10V (VGS)
Resistance - RDS(On) 100 Ohm
Maximum Power Dissipation 300mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 099211-PMBFJ113,215
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Power Management
Ultra Librarian 3D Model Ultra Librarian PMBFJ113,215 CAD Model

Description

The NXP PMBFJ113,215 is a high-performance Junction Field Effect Transistor (JFET) designed to offer low noise amplification and switching applications with a focus on reliability and efficiency. This semiconductor device, crafted by NXP Semiconductors, is a testament to the company's commitment to providing advanced electronic components that meet the rigorous demands of modern electronic circuits.

Key Features

  • Device Type: Junction Field Effect Transistor (JFET)
  • Polarity: N-Channel
  • Drain-Source Breakdown Voltage: 35 V
  • Gate-Source Cutoff Voltage: -3 V to -10 V
  • Drain Current: 50 mA
  • Low On-Resistance: Provides efficient signal processing with minimal loss.
  • High Input Impedance: Minimizes loading on preceding stages.
  • Low Noise Figure: Ensures clean amplification of signals, making it ideal for audio and instrumentation applications.
  • Package: TO-92, a widely used package for ease of integration into various circuit designs.

Applications

The PMBFJ113,215 JFET is a versatile component suitable for a range of applications, including but not limited to:

  • Audio frequency amplifiers
  • Analog switches
  • Buffer amplifiers
  • Choppers
  • Low noise preamplifiers
  • Sample and hold circuits
  • Impedance converters

Quality and Reliability

NXP's PMBFJ113,215 is built to the highest standards of quality and reliability, ensuring consistent performance even under varying environmental conditions. It is designed to meet the stringent requirements of the industrial and commercial markets, where stability and longevity are of paramount importance.

Environmental Compliance

This JFET is compliant with RoHS (Restriction of Hazardous Substances) directives, making it suitable for use in environmentally sensitive applications and contributing to the global effort towards a more sustainable electronic industry.

You May Also Be Interested in

Vishay
Need more? Email Us
ON Semiconductor
Lowest to $0.2132
ON Semiconductor
Lowest to $0.2329
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess