EN
  • EN
  • DE

STA350BTR

Part No STA350BTR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC FULLY INTEG PROC POWERSSO-36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features Audio Fully Integrated Processor Channel
Manufacturer STMicroelectronics
Series Sound Terminal™
Package Reel - TR
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Surface Mount
Package 36-PowerFSOP (0.295", 7.50mm Width)
Family Name STA350
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935217-STA350BTR
Ultra Librarian 3D Model Ultra Librarian STA350BTR CAD Model

Description

The STA350BTR is a sophisticated sound terminal from the renowned semiconductor manufacturer STMicroelectronics, designed to deliver a high-quality audio experience. This integrated circuit is part of ST's Sound Terminal® family, which is known for its innovative solutions in digital audio processing and amplification.

Key Features

  • Power Output: The STA350BTR boasts a flexible output power stage, capable of delivering up to 2 x 50W into 4 ohms or 2 x 30W into 8 ohms, making it suitable for a wide range of audio applications.
  • Audio Processing: It comes with an embedded digital audio processor that includes features like an 8-band equalizer, allowing for precise sound customization to cater to various acoustic preferences and environments.
  • Efficiency: The device operates with high efficiency, thanks to its advanced fully digital audio power amplification that reduces power loss and heat dissipation, thereby enhancing the system's overall reliability.
  • Connectivity: It supports a wide array of digital input formats and sources, ensuring compatibility with most audio systems and devices.
  • Flexibility: The STA350BTR is designed with flexibility in mind, offering various configuration settings that can be adjusted via I²C bus control, enabling easy integration into different audio system designs.

Applications

The STA350BTR is ideal for a variety of audio applications, including:

  • High-quality home theater systems
  • Active speakers and sound bars
  • TV and multimedia sound systems
  • Aftermarket automotive audio systems

Quality and Reliability

STMicroelectronics ensures that the STA350BTR meets the highest quality and reliability standards. The product is built using state-of-the-art technology and undergoes rigorous testing to guarantee performance in a range of environmental conditions. This makes the STA350BTR a trusted choice for manufacturers and audio enthusiasts looking for a durable and high-performance audio solution.

You May Also Be Interested in

Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess