EN
  • EN
  • DE

STA680MDTR

Part No STA680MDTR
Manufacturer STMicroelectronics
Catalog RF Receivers
Description HD-RADIO MRC BASE-BAND RECEIVER  /  series RF Receiver AM, FM 289-TFBGA (15x15)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Modulation or Protocol AM, FM
Applications Automotive
Data Interface PCB, Surface Mount
Memory Size 512Mb SDRAM
Voltage - Supply 1.2V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 289-TFBGA
Supplier Device Package 289-TFBGA (15x15)
Base Product Number STA680
Standard Package 1,200
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235907-STA680MDTR
Ultra Librarian 3D Model Ultra Librarian STA680MDTR CAD Model

Description

The STA680MDTR is an innovative audio processing solution from STMicroelectronics, a leader in semiconductor technology. This high-performance audio processor is designed to meet the demanding needs of advanced audio applications, providing manufacturers with a versatile and powerful component for their audio systems.

Key Features

  • High-Quality Audio Processing: The STA680MDTR delivers exceptional sound quality, ensuring a premium audio experience with low distortion and high dynamic range.
  • Multi-Channel Support: This audio processor can handle multiple audio channels, making it suitable for complex audio systems such as home theater setups and automotive audio applications.
  • Integrated DSP: With an integrated Digital Signal Processor (DSP), the STA680MDTR can perform advanced audio processing tasks, including equalization, bass management, and surround sound enhancement.
  • Flexible Connectivity: The processor supports a variety of audio interfaces, including I2S, TDM, and SPDIF, providing flexibility in system design and ensuring compatibility with a wide range of other audio components.

Applications

  • Home Theater Systems
  • High-Fidelity Audio Equipment
  • Automotive Audio Systems
  • Professional Audio Equipment

Technical Specifications

Parameter Value Supply Voltage 3.3V - 5V Operating Temperature -40°C to +85°C Package LQFP Mounting Type Surface Mount

As a product of STMicroelectronics, the STA680MDTR benefits from the company's commitment to reliability and performance. It is an ideal choice for designers looking to create sophisticated audio systems that require not just raw processing power but also the finesse to deliver high-fidelity sound.

You May Also Be Interested in

Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess