EN
  • EN
  • DE

TDA7465

Part No TDA7465
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR AUDIO DGTL 42-SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Signal Mixing
Number of Channels 2
Supply Voltage - Operating 7 V to 10.2 V
Temperature Range - Operating -10°C to 85°C (TA)
Specifications Audio Matrix
Case / Package 42-SDIP
Win Source Part Number 106241-TDA7465
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7465 CAD Model

Description

The TDA7465 from STMicroelectronics is a highly integrated audio processor designed to deliver a sophisticated audio experience. It's an ideal solution for advanced TV and audio systems where high-quality sound processing is required. The TDA7465 is a versatile IC that incorporates a multitude of features to enhance the audio signal processing capabilities of any audio system.

Key Features

  • Multifunction Audio Processor: The TDA7465 integrates several audio processing functions, including volume, balance, and tone control (bass and treble), making it a comprehensive solution for audio signal management.
  • Input Multiplexer: It features an input multiplexer with three stereo inputs and one mono input, allowing it to handle multiple audio sources seamlessly.
  • Pseudo-Differential Inputs: The pseudo-differential input structure helps to minimize common-mode noise, ensuring a cleaner audio output.
  • Programmable Functions: Programmable functions via I2C bus control provide flexibility and ease of integration into various systems, enabling customization for specific applications.
  • Surround Sound Processing: With its built-in surround sound processing capabilities, the TDA7465 can create an immersive audio experience for listeners.

Applications

The TDA7465 is well-suited for a range of applications, including:

  • Television audio systems
  • Hi-Fi audio equipment
  • Home theater systems
  • Car audio systems

Technical Specifications

  • Supply voltage range: 6V to 10.5V
  • Total harmonic distortion (THD): 0.01% at 1kHz
  • Dynamic range: 100dB
  • Operating temperature range: -40°C to 85°C

Overall, the TDA7465 stands out as a robust audio processor that offers a perfect blend of performance and features for enhancing the audio quality of various electronic devices. Its integration of multiple audio processing functions into a single chip makes it a compact and efficient choice for designers looking to elevate the audio experience in their products.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess