EN
  • EN
  • DE

SMP1325-085LF

Part No SMP1325-085LF
Manufacturer Skyworks Solutions Inc.
Catalog RFFETs
Description RF DIODE PIN 200V 4.5W 3QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 13 Weeks
Features RF Diode PIN - Single 200V 200 mA 4.5 W 3-QFN (2x2)
Manufacturer Skyworks Solutions Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TA)
Package 2-VDFN Exposed Pad
Case / Package 3-QFN (2x2)
Family Name SMP1325
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 863-1683-6, 863-1683-2, 863-1683-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896274-SMP1325-085LF
Ultra Librarian 3D Model Ultra Librarian SMP1325-085LF CAD Model

Description

The Skyworks Solutions Inc. 896274-SMP1325-085LF is a single RF diode PIN designed for surface mount technology.

  • Voltage: 200V (maximum)
  • Current: 200 mA (maximum)
  • Power Rating: 4.5 W
  • Operating Temperature Range: -40°C to 150°C
  • Package: 2-VDFN exposed pad
  • Packaging: Reel package of 3000 pieces
  • Family Name: SMP1325
  • ECCN: EAR99

You May Also Be Interested in

Skyworks Solutions Inc.
RF DIODE PIN 200V 3W 3QFN
Lowest to $1.6553
Skyworks Solutions Inc.
RF DIODE PIN 100V 750MW 0402
Lowest to $3.4926
Skyworks Solutions Inc.
DIODE SCHOTTKY 20V 75MW SOT143
Need more? Email Us
Skyworks Solutions Inc.
RF DIODE PIN 200V 250MW SOD882
Lowest to $1.2668
Skyworks Solutions Inc.
RF DIODE PIN 180V 13W 3QFN
Need more? Email Us
NXP / Nexperia
RF DIODE PIN 30V 135MW SOD2
Lowest to $0.5047
M/A-Com Technology Solutions
SWITCH,RF,DFN 0503 PKG
Lowest to $8.1418
Broadcom Limited
RF DIODE PIN 100V SOT23-3
Lowest to $5.8089
Skyworks Solutions Inc.
RF DIODE PIN 45V 1W 2MLP
Lowest to $107.8261

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess