The MB90387SPMT-GS is a microcontroller from Fujitsu (now Renesas) based on the F²MC-16LX family. It's a 16-bit microcontroller designed for a wide range of embedded control applications, offering a balance of performance, integration, and low power consumption.
Applications
- Automotive body control systems
- Industrial automation equipment
- Motor control applications
- Home appliance control
- Security systems
Features
- 16-bit F²MC-16LX CPU core
- On-chip Flash memory for program storage
- On-chip RAM for data storage
- Multiple timers and counters, including PWM timers
- Serial communication interfaces: UART, SPI, I²C
- A/D converters (Analog-to-Digital) for sensor interfacing
- D/A converters (Digital-to-Analog) for actuator control
- CAN (Controller Area Network) interface for automotive and industrial networking
- I/O ports with interrupt capabilities
- Low-power modes for energy-efficient operation
Benefits
- Enhanced processing power for complex control algorithms
- Integrated peripherals minimize external component count and system cost
- CAN interface enables robust communication in automotive and industrial environments
- Low-power design extends battery life in portable devices
- Flexible I/O options for diverse application requirements
Additional Details
The MB90387SPMT-GS typically operates with a supply voltage of 3V to 5.5V and supports an extended temperature range suitable for automotive and industrial environments (e.g., -40°C to +85°C or higher). The specific memory sizes (Flash and RAM) will vary depending on the specific configuration. This microcontroller includes a range of interrupt sources to allow responsive handling of real-time events. Development support is available through Renesas, including compilers, debuggers, and emulators.