EN
  • EN
  • DE

SMP1321-040LF

Part No SMP1321-040LF
Manufacturer Skyworks Solutions Inc.
Catalog RFFETs
Description RF DIODE PIN 100V 750MW 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 10 Weeks
Features RF Diode PIN - Single 100V 150 mA 750 mW 0402
Manufacturer Skyworks Solutions Inc.
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TA)
Package 0402 (1005 Metric)
Case / Package 0402
Family Name SMP1321
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 863-1164-6, SMP1321040LF, 863-1164-2, 863-1164-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896273-SMP1321-040LF
Ultra Librarian 3D Model Ultra Librarian SMP1321-040LF CAD Model

Description

The Skyworks Solutions Inc.'s SMP1321-040LF RF Diode PIN is a single 100V, 150 mA, 750 mW 0402 diode.

  • Family: SMP1321 family
  • Category: Discrete Semiconductor Products
  • Package: Reel-TR and 0402 (1005 Metric)
  • Operating Temperature Range: From -65°C to 150°C (TA)
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 10 weeks
  • HTSUS: 8541.10.0070
  • Other Part Numbers: 863-1164-6, SMP1321040LF, 863-1164-2, 863-1164-1

You May Also Be Interested in

Skyworks Solutions Inc.
RF DIODE PIN 200V 4.5W 3QFN
Need more? Email Us
Broadcom Limited
RF DIODE SCHOTTKY 20V SOT143-4
Lowest to $5.2389
NXP / Nexperia
RF DIODE PIN 175V 250MW TO236AB
Need more? Email Us
Infineon Technologies
RF DIODE PIN 150V 250MW SC79-2
Lowest to $0.0184
Infineon Technologies
DIODE SCHOTTKY 4V 150MW SOT23-3
Lowest to $0.0544
Skyworks Solutions Inc.
RF DIODE PIN 180V 13W 3QFN
Need more? Email Us
Skyworks Solutions Inc.
RF DIODE SCHOTTKY 2V 750MW 0402
Lowest to $0.9782
Skyworks Solutions Inc.
RF DIODE PIN 200V 750MW 2QFN
Lowest to $2.0968
M/A-Com Technology Solutions
RF DIODE PIN 200V 4.3W 6DFN
Lowest to $2.9061

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,009 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess